Lika Electronic Oldham Type Flexible Coupling MOP

Description
All cleaning and packaging performed in a clean room environment. This coupling can be used for production of goods requiring high standard cleanliness.
Description
All cleaning and packaging performed in a clean room environment. This coupling can be used for production of goods requiring high standard cleanliness.

Suppliers

Company
Product
Description
Supplier Links
Oldham Type Flexible Coupling - MOP - Lika Electronic
Carrè, Italy
Oldham Type Flexible Coupling
MOP
Oldham Type Flexible Coupling MOP
All cleaning and packaging performed in a clean room environment. This coupling can be used for production of goods requiring high standard cleanliness.

All cleaning and packaging performed in a clean room environment.
This coupling can be used for production of goods requiring high standard cleanliness.

Supplier's Site

Technical Specifications

  Lika Electronic
Product Category Flexible Couplings
Product Number MOP
Product Name Oldham Type Flexible Coupling
Coupling Type Sliding Block
Rated Torque 6.19 to 24.78 In-lbs (7.14 to 28.57 kg-cm)
Units Metric Design
Bore Diameter 0.1969 to 0.5512 inch (5 to 14 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keyless Shaft Locking Assembly - LD192 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.5906 to 2.36 inch (15 to 60 mm)
View Details
0.125
Specs
Rated Torque 34 In-lbs (39.2 kg-cm)
Rated Speed 30000 rpm
Bore Diameter 0.1250 inch (3.17 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-B-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.32 inch (58.93 mm)
View Details
ZAPEX Torsionally Rigid All Steel Gear Couplings -  - jbj Techniques Limited
Specs
Coupling Type Gear / Multi-Jaw; Torsionally rigid all steel gear couplings
Rated Torque 11504 to 1.27E8 In-lbs (13265 to 1.47E8 kg-cm)
Rated Speed 1050 to 9400 rpm
View Details