Lika Electronic Flexible Coupling MOL

Description
Modular coupling High parallel and angular misalignment allowed Minimized load on derived from misalignment on shafts Electrical insulation Operational temp. -20°C +80°C
Description
Modular coupling High parallel and angular misalignment allowed Minimized load on derived from misalignment on shafts Electrical insulation Operational temp. -20°C +80°C

Suppliers

Company
Product
Description
Supplier Links
Flexible Coupling - MOL - Lika Electronic
Carrè, Italy
Flexible Coupling
MOL
Flexible Coupling MOL
Modular coupling High parallel and angular misalignment allowed Minimized load on derived from misalignment on shafts Electrical insulation Operational temp. -20°C +80°C

Modular coupling
High parallel and angular misalignment allowed
Minimized load on derived from misalignment on shafts
Electrical insulation
Operational temp. -20°C +80°C

Supplier's Site

Technical Specifications

  Lika Electronic
Product Category Flexible Couplings
Product Number MOL
Product Name Flexible Coupling
Coupling Type Sliding Block
Rated Torque 6.19 to 319 In-lbs (7.14 to 367 kg-cm)
Units Metric Design
Bore Diameter 0.1181 to 0.9843 inch (3 to 25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ELPEX-B Highly Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Highly torsionally flexible coupling
Rated Torque 212 to 128319 In-lbs (245 to 147959 kg-cm)
Rated Speed 100 to 4500 rpm
View Details
KHK GC2-30, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-30 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-R-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 6.97 inch (177 mm)
View Details
Flexible Couplings - 606033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 0.7087 inch (18 mm)
View Details