Lika Electronic Flexible Coupling MOHS

Description
All cleaning and packaging performed in a clean room environment. This coupling can be used for production of goods requiring high standard cleanliness.
Description
All cleaning and packaging performed in a clean room environment. This coupling can be used for production of goods requiring high standard cleanliness.

Suppliers

Company
Product
Description
Supplier Links
Flexible Coupling - MOHS - Lika Electronic
Carrè, Italy
Flexible Coupling
MOHS
Flexible Coupling MOHS
All cleaning and packaging performed in a clean room environment. This coupling can be used for production of goods requiring high standard cleanliness.

All cleaning and packaging performed in a clean room environment.
This coupling can be used for production of goods requiring high standard cleanliness.

Supplier's Site

Technical Specifications

  Lika Electronic
Product Category Flexible Couplings
Product Number MOHS
Product Name Flexible Coupling
Coupling Type Sliding Block
Rated Torque 3.54 to 19.47 In-lbs (4.08 to 22.45 kg-cm)
Units Metric Design
Bore Diameter 0.1969 to 0.5512 inch (5 to 14 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Double Disc Type Servo Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design
Bore Diameter 0.1969 to 1.57 inch (5 to 40 mm)
Coupling Diameter 1.02 to 3.23 inch (26 to 82 mm)
View Details
8mm Bore, 60mm Overall Length Spider Type Flexible Coupling with Rust Color Spider - A 5Z27M300898 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw; Spider
Rated Torque 111 In-lbs (128 kg-cm)
Units Metric Design
View Details
Flexible Coupling Encoder Accessory - 845-FC-B-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.32 inch (58.93 mm)
View Details
FLUDEX  Hydrodynamic Fluid Couplings -  - jbj Techniques Limited
Specs
Coupling Type FLUDEX hydrodynamic fluid couplings
Rated Speed 1300 to 3600 rpm
Units Metric Design
View Details