Lika Electronic Jaw Type Flexible Coupling MJS

Description
Jaw type flexible coupling. Compact and short model. MJS-CS, MJS-CSK: tight fit for a transmission with zero backlash at low torque. MJS-CS-E, MJS-CSK-E: easy fit for assembling and separation of hubs. Coupling for servomotors and stepping motors. Bore diameter from ø8 to ø38 mm. Key type. Electrical insulation, vibration absorption.
Description
Jaw type flexible coupling. Compact and short model. MJS-CS, MJS-CSK: tight fit for a transmission with zero backlash at low torque. MJS-CS-E, MJS-CSK-E: easy fit for assembling and separation of hubs. Coupling for servomotors and stepping motors. Bore diameter from ø8 to ø38 mm. Key type. Electrical insulation, vibration absorption.

Suppliers

Company
Product
Description
Supplier Links
Jaw Type Flexible Coupling - MJS - Lika Electronic
Carrè, Italy
Jaw Type Flexible Coupling
MJS
Jaw Type Flexible Coupling MJS
Jaw type flexible coupling. Compact and short model. MJS-CS, MJS-CSK: tight fit for a transmission with zero backlash at low torque. MJS-CS-E, MJS-CSK-E: easy fit for assembling and separation of hubs. Coupling for servomotors and stepping motors. Bore diameter from ø8 to ø38 mm. Key type. Electrical insulation, vibration absorption.

Jaw type flexible coupling.
Compact and short model.
MJS-CS, MJS-CSK: tight fit for a transmission with zero backlash at low torque.
MJS-CS-E, MJS-CSK-E: easy fit for assembling and separation of hubs.
Coupling for servomotors and stepping motors.
Bore diameter from Ø8 to Ø38 mm.
Key type.
Electrical insulation, vibration absorption.

Supplier's Site

Technical Specifications

  Lika Electronic
Product Category Flexible Couplings
Product Number MJS
Product Name Jaw Type Flexible Coupling
Coupling Type Flexible Link
Rated Torque 43.36 to 1770 In-lbs (50 to 2041 kg-cm)
Rated Speed 9000 to 15000 rpm
Torsional Stiffness 58.71 to 2008 in-lb/deg (111 to 3782 mN-m/arcmin)
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Torque Limiting Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Torsionally Flexible Coupling
Units Metric Design
View Details
KHK GC1-12SJ22, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj22 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-B-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.32 inch (58.93 mm)
View Details
Flexible Couplings - 606026 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 1.77 inch (45 mm)
View Details