Lika Electronic Jaw Type Flexible Coupling MJC

Description
Jaw type flexible coupling. MJC, MJC-CS, MJC-K, MJC-CSK: tight fit for transmission with zero backlash at low torque. MJC-E, MJC-CS-E, MJC-K-E, MJC-CSK-E: easy fit to assemble and partition the hub and sleeve smoothly. ​For servomotors and stepping motors.
Description
Jaw type flexible coupling. MJC, MJC-CS, MJC-K, MJC-CSK: tight fit for transmission with zero backlash at low torque. MJC-E, MJC-CS-E, MJC-K-E, MJC-CSK-E: easy fit to assemble and partition the hub and sleeve smoothly. ​For servomotors and stepping motors.

Suppliers

Company
Product
Description
Supplier Links
Jaw Type Flexible Coupling - MJC - Lika Electronic
Carrè, Italy
Jaw Type Flexible Coupling
MJC
Jaw Type Flexible Coupling MJC
Jaw type flexible coupling. MJC, MJC-CS, MJC-K, MJC-CSK: tight fit for transmission with zero backlash at low torque. MJC-E, MJC-CS-E, MJC-K-E, MJC-CSK-E: easy fit to assemble and partition the hub and sleeve smoothly. ​For servomotors and stepping motors.

Jaw type flexible coupling.
MJC, MJC-CS, MJC-K, MJC-CSK: tight fit for transmission with zero backlash at low torque.
MJC-E, MJC-CS-E, MJC-K-E, MJC-CSK-E: easy fit to assemble and partition the hub and sleeve smoothly.
​For servomotors and stepping motors.

Supplier's Site

Technical Specifications

  Lika Electronic
Product Category Flexible Couplings
Product Number MJC
Product Name Jaw Type Flexible Coupling
Coupling Type Flexible Link
Rated Torque 6.19 to 4956 In-lbs (7.14 to 5714 kg-cm)
Rated Speed 6000 to 45000 rpm
Torsional Stiffness 1.24 to 2318 in-lb/deg (2.33 to 4364 mN-m/arcmin)
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

S-Flex Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Flexible Link
Rated Torque 60 to 72469 In-lbs (69.18 to 83561 kg-cm)
Units Metric Design
View Details
KHK GC2-30, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-30 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-A-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.3 inch (58.42 mm)
View Details
Flexible Coupling Flectors - 8087311 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 2.6 inch (66 mm)
View Details