Lika Electronic Disk Type Flexible Coupling MHW-MHS

Description
Disk type flexible coupling. The stainless steel disk allows the eccentricity, angular misalignment and end-play. Couplings for stepping motors and general purpose. Bore diameter from ø6 to ø25 mm. Zero backlash.
Description
Disk type flexible coupling. The stainless steel disk allows the eccentricity, angular misalignment and end-play. Couplings for stepping motors and general purpose. Bore diameter from ø6 to ø25 mm. Zero backlash.

Suppliers

Company
Product
Description
Supplier Links
Disk Type Flexible Coupling - MHW-MHS - Lika Electronic
Carrè, Italy
Disk Type Flexible Coupling
MHW-MHS
Disk Type Flexible Coupling MHW-MHS
Disk type flexible coupling. The stainless steel disk allows the eccentricity, angular misalignment and end-play. Couplings for stepping motors and general purpose. Bore diameter from ø6 to ø25 mm. Zero backlash.

Disk type flexible coupling.
The stainless steel disk allows the eccentricity, angular misalignment and end-play.
Couplings for stepping motors and general purpose.
Bore diameter from Ø6 to Ø25 mm.
Zero backlash.

Supplier's Site

Technical Specifications

  Lika Electronic
Product Category Flexible Couplings
Product Number MHW-MHS
Product Name Disk Type Flexible Coupling
Coupling Type Flexible Disc
Rated Torque 17.7 to 88.5 In-lbs (20.41 to 102 kg-cm)
Rated Speed 10000 to 19000 rpm
Torsional Stiffness 201 to 772 in-lb/deg (378 to 1455 mN-m/arcmin)
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Fluid Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Fluid Coupling
Units Metric Design
View Details
Keyless Shaft Locking Assembly - LD140 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.5512 to 2.56 inch (14 to 65 mm)
View Details
KHK GC1-12SJ15, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj15 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details