Lika Electronic Flexible Coupling MFB-MFBS

Description
For encoders. Constant response even under misalignment. Identical cw and ccw rotational characteristics. Spring action bellows configuration absorbs parallel, angular misalignments and shaft end play. MFBS: stainless steel version. Clean wash services available.
Description
For encoders. Constant response even under misalignment. Identical cw and ccw rotational characteristics. Spring action bellows configuration absorbs parallel, angular misalignments and shaft end play. MFBS: stainless steel version. Clean wash services available.

Suppliers

Company
Product
Description
Supplier Links
Flexible Coupling - MFB-MFBS - Lika Electronic
Carrè, Italy
Flexible Coupling
MFB-MFBS
Flexible Coupling MFB-MFBS
For encoders. Constant response even under misalignment. Identical cw and ccw rotational characteristics. Spring action bellows configuration absorbs parallel, angular misalignments and shaft end play. MFBS: stainless steel version. Clean wash services available.

For encoders.
Constant response even under misalignment.
Identical cw and ccw rotational characteristics.
Spring action bellows configuration absorbs parallel, angular misalignments and shaft end play.
MFBS: stainless steel version. Clean wash services available.

Supplier's Site

Technical Specifications

  Lika Electronic
Product Category Flexible Couplings
Product Number MFB-MFBS
Product Name Flexible Coupling
Coupling Type Metal Bellows
Rated Torque 2.65 to 17.7 In-lbs (3.06 to 20.41 kg-cm)
Units Metric Design
Bore Diameter 0.1181 to 0.5512 inch (3 to 14 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bellows Coupling 2 N·m [Ø8/Ø8 mm] - 1-4413.0012 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 17.7 In-lbs (20.41 kg-cm)
Rated Speed 20000 rpm
View Details
0.25
Specs
Coupling Type Sliding Block
Rated Torque 80 In-lbs (92.24 kg-cm)
Units English Design
View Details
Grid Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Torsionally Flexible Coupling
Rated Torque 425 to 2.71E6 In-lbs (490 to 3.12E6 kg-cm)
Units Metric Design
View Details
English C-Flex SuperPlastic Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5 to 200 In-lbs (5.77 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details