Ideal Usage
Projects using vacuum trucks to move sludge and solids: auto manufacturing, paint booths and paper mills.
Benefit
Keeps vacuum trucks or other air movers operating full time. Gasketed door for full compression sealing.
Weights and Measures
Capacity:
Two capacities available depending on model: 20 yd3 and 25 yd3.
Height:
5' 9" – 7' 2"
Width:
7' 8" – 8' 2"
Length:
19' 10" – 23' 8"
Weight:
8,200 lbs – 11,300 lbs Features
Interior Lining:
Some models have a chemical resistent coating.
Access:
21" or 24" top neoprene sealed manways depending on model. Ladder at centers for manway access.
Construction:
7 gauge to 1/4" ASTM A36 carbon steel. Dewatering style boxes utilize a bar grating basket, wire cloth screen and disposable filter cloth.
General:
Locking and/or latching mechanisms on some models.
| BakerCorp | |
|---|---|
| Product Category | Storage Tanks and Process Tanks |
| Product Name | Vacuum Roll-Off Box Consolidated |
| Type | General Purpose/ Bulk Storage Tank |