BakerCorp Vacuum Intermodal Mayfab

Description
Ideal Usage Highway, waterway, and railway transport. Large environmental clean-up projects. Stores sludge and solid waste. Benefit Most offer 4-wheel maneuverability. Gasketed door with rear door binders for full compression sealing. Weights and Measures Capacity: Various capacities available depending on model:18 yd3, 20 yd3, 21 yd3, 25 yd3, and 30 yd3. Height: 5' 7" – 8' 1" Width: 8' 0" Length: 19' 10" Weight: 6,100 lbs – 9,700 lbs Features Interior Lining: Disposable liners Access: Metal or aluminum lid and/or roll tarp depending on model. Construction: 12 to 7-gauge carbon steel plate. General: Splash guards for safe transport. Locking systems on some models.
Datasheet
Description
Ideal Usage Highway, waterway, and railway transport. Large environmental clean-up projects. Stores sludge and solid waste. Benefit Most offer 4-wheel maneuverability. Gasketed door with rear door binders for full compression sealing. Weights and Measures Capacity: Various capacities available depending on model:18 yd3, 20 yd3, 21 yd3, 25 yd3, and 30 yd3. Height: 5' 7" – 8' 1" Width: 8' 0" Length: 19' 10" Weight: 6,100 lbs – 9,700 lbs Features Interior Lining: Disposable liners Access: Metal or aluminum lid and/or roll tarp depending on model. Construction: 12 to 7-gauge carbon steel plate. General: Splash guards for safe transport. Locking systems on some models.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum Intermodal Mayfab -  - BakerCorp
Seal Beach, CA, USA
Vacuum Intermodal Mayfab
Vacuum Intermodal Mayfab
Ideal Usage Highway, waterway, and railway transport. Large environmental clean-up projects. Stores sludge and solid waste. Benefit Most offer 4-wheel maneuverability. Gasketed door with rear door binders for full compression sealing. Weights and Measures Capacity: Various capacities available depending on model:18 yd3, 20 yd3, 21 yd3, 25 yd3, and 30 yd3. Height: 5' 7" – 8' 1" Width: 8' 0" Length: 19' 10" Weight: 6,100 lbs – 9,700 lbs Features Interior Lining: Disposable liners Access: Metal or aluminum lid and/or roll tarp depending on model. Construction: 12 to 7-gauge carbon steel plate. General: Splash guards for safe transport. Locking systems on some models.

Ideal Usage
Highway, waterway, and railway transport. Large environmental clean-up projects. Stores sludge and solid waste.

Benefit
Most offer 4-wheel maneuverability. Gasketed door with rear door binders for full compression sealing.

Weights and Measures

Capacity:
Various capacities available depending on model:18 yd3, 20 yd3, 21 yd3, 25 yd3, and 30 yd3.
Height:
5' 7" – 8' 1"
Width:
8' 0"
Length:
19' 10"
Weight:
6,100 lbs – 9,700 lbs Features
Interior Lining:
Disposable liners
Access:
Metal or aluminum lid and/or roll tarp depending on model.
Construction:
12 to 7-gauge carbon steel plate.
General:
Splash guards for safe transport. Locking systems on some models.

Supplier's Site Datasheet

Technical Specifications

  BakerCorp
Product Category Storage Tanks and Process Tanks
Product Name Vacuum Intermodal Mayfab
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 1215504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 5.28 gallons (20 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Compressed Air Receiver - 500 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details