BakerCorp Vacuum Dewatering Phase Separator Spectrum

Description
Ideal Usage Separating and dewatering sludges, slurries and waste streams. Benefit Liquid drains through or can be pumped from the installed filter media panels and out of the container via discharge ports Weights and Measures Capacity: 20 yd3, 25 yd3, and 30 yd3. Height: 5' 2" or 7' 2" Width: 8' 2" Length: 23' 9" Weight: 9,200 lbs – 11,000 lbs Features Interior Lining: Bar grating basket, wire cloth screen and disposable filter cloth Access: Open top or tarps Construction: 3/16" – 1/4" carbon steel General: Turbo models are available with 35% more dewatering surface area. 2 yd3 hoppers are also available.
Datasheet
Description
Ideal Usage Separating and dewatering sludges, slurries and waste streams. Benefit Liquid drains through or can be pumped from the installed filter media panels and out of the container via discharge ports Weights and Measures Capacity: 20 yd3, 25 yd3, and 30 yd3. Height: 5' 2" or 7' 2" Width: 8' 2" Length: 23' 9" Weight: 9,200 lbs – 11,000 lbs Features Interior Lining: Bar grating basket, wire cloth screen and disposable filter cloth Access: Open top or tarps Construction: 3/16" – 1/4" carbon steel General: Turbo models are available with 35% more dewatering surface area. 2 yd3 hoppers are also available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum Dewatering Phase Separator Spectrum -  - BakerCorp
Seal Beach, CA, USA
Vacuum Dewatering Phase Separator Spectrum
Vacuum Dewatering Phase Separator Spectrum
Ideal Usage Separating and dewatering sludges, slurries and waste streams. Benefit Liquid drains through or can be pumped from the installed filter media panels and out of the container via discharge ports Weights and Measures Capacity: 20 yd3, 25 yd3, and 30 yd3. Height: 5' 2" or 7' 2" Width: 8' 2" Length: 23' 9" Weight: 9,200 lbs – 11,000 lbs Features Interior Lining: Bar grating basket, wire cloth screen and disposable filter cloth Access: Open top or tarps Construction: 3/16" – 1/4" carbon steel General: Turbo models are available with 35% more dewatering surface area. 2 yd3 hoppers are also available.

Ideal Usage

Separating and dewatering sludges, slurries and waste streams.

Benefit

Liquid drains through or can be pumped from the installed filter media panels and out of the container via discharge ports

Weights and Measures

Capacity:
20 yd3, 25 yd3, and 30 yd3.
Height:
5' 2" or 7' 2"
Width:
8' 2"
Length:
23' 9"
Weight:
9,200 lbs – 11,000 lbs

Features

Interior Lining:
Bar grating basket, wire cloth screen and disposable filter cloth
Access:
Open top or tarps
Construction:
3/16" – 1/4" carbon steel
General:
Turbo models are available with 35% more dewatering surface area. 2 yd3 hoppers are also available.

Supplier's Site Datasheet

Technical Specifications

  BakerCorp
Product Category Storage Tanks and Process Tanks
Product Name Vacuum Dewatering Phase Separator Spectrum
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Compressed Air Receiver - 120_24x67 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details
Air Reservoirs - 1215504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 5.28 gallons (20 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details
CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details