BakerCorp Roll-Off Box Galbreath

Description
Ideal Usage Solid waste containment in environmental soil clean-up projects and tank cleaning. Benefit Most offer 4-wheel maneuverability. Gasketed door with rear door binders for full compression sealing. Weights and Measures Capacity: Various capacities available depending on model:18 yd3, 20 yd3, 21 yd3, 25 yd3, and 30 yd3. Height: 4' 3" – 6' 0" Width: 8' 0" to 8' 6" Length: 17' 4" – 23' 0" Weight: 5,700 lbs – 8,000 lbs Features Interior Lining: Disposable liners Access: Open top, metal lid and/or roll tarp. Construction: 1/4", 3/16", 7 or 10-gauge steel plate. General: Splash guards for safe transport. Locking systems on some models.
Datasheet
Description
Ideal Usage Solid waste containment in environmental soil clean-up projects and tank cleaning. Benefit Most offer 4-wheel maneuverability. Gasketed door with rear door binders for full compression sealing. Weights and Measures Capacity: Various capacities available depending on model:18 yd3, 20 yd3, 21 yd3, 25 yd3, and 30 yd3. Height: 4' 3" – 6' 0" Width: 8' 0" to 8' 6" Length: 17' 4" – 23' 0" Weight: 5,700 lbs – 8,000 lbs Features Interior Lining: Disposable liners Access: Open top, metal lid and/or roll tarp. Construction: 1/4", 3/16", 7 or 10-gauge steel plate. General: Splash guards for safe transport. Locking systems on some models.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Roll-Off Box Galbreath -  - BakerCorp
Seal Beach, CA, USA
Roll-Off Box Galbreath
Roll-Off Box Galbreath
Ideal Usage Solid waste containment in environmental soil clean-up projects and tank cleaning. Benefit Most offer 4-wheel maneuverability. Gasketed door with rear door binders for full compression sealing. Weights and Measures Capacity: Various capacities available depending on model:18 yd3, 20 yd3, 21 yd3, 25 yd3, and 30 yd3. Height: 4' 3" – 6' 0" Width: 8' 0" to 8' 6" Length: 17' 4" – 23' 0" Weight: 5,700 lbs – 8,000 lbs Features Interior Lining: Disposable liners Access: Open top, metal lid and/or roll tarp. Construction: 1/4", 3/16", 7 or 10-gauge steel plate. General: Splash guards for safe transport. Locking systems on some models.

Ideal Usage

Solid waste containment in environmental soil clean-up projects and tank cleaning.

Benefit

Most offer 4-wheel maneuverability. Gasketed door with rear door binders for full compression sealing.

Weights and Measures

Capacity:
Various capacities available depending on model:18 yd3, 20 yd3, 21 yd3, 25 yd3, and 30 yd3.
Height:
4' 3" – 6' 0"
Width:
8' 0" to 8' 6"
Length:
17' 4" – 23' 0"
Weight:
5,700 lbs – 8,000 lbs

Features

Interior Lining:
Disposable liners
Access:
Open top, metal lid and/or roll tarp.
Construction:
1/4", 3/16", 7 or 10-gauge steel plate.
General:
Splash guards for safe transport. Locking systems on some models.

Supplier's Site Datasheet

Technical Specifications

  BakerCorp
Product Category Storage Tanks and Process Tanks
Product Name Roll-Off Box Galbreath
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details
Air Reservoirs - 1215504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 5.28 gallons (20 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details