BakerCorp Intermodal Mayfab

Description
Ideal Usage Highway, waterway, and railway transport. Large environmental clean-up projects. Stores sludge and solid waste. Benefit Most offer 4-wheel maneuverability. Gasketed door with rear door binders for full compression sealing. Weights and Measures Capacity: Various capacities available depending on model:18 yd3, 20 yd3, 21 yd3, 25 yd3, and 30 yd3. Height: 5' 7" – 8' 1" Width: 8' 0" Length: 19' 10" Weight: 6,100 lbs – 9,700 lbs Features Interior Lining: Disposable liners Access: Metal or aluminum lid and/or roll tarp depending on model. Construction: 12 to 7-gauge carbon steel plate. General: Splash guards for safe transport. Locking systems on some models.
Datasheet
Description
Ideal Usage Highway, waterway, and railway transport. Large environmental clean-up projects. Stores sludge and solid waste. Benefit Most offer 4-wheel maneuverability. Gasketed door with rear door binders for full compression sealing. Weights and Measures Capacity: Various capacities available depending on model:18 yd3, 20 yd3, 21 yd3, 25 yd3, and 30 yd3. Height: 5' 7" – 8' 1" Width: 8' 0" Length: 19' 10" Weight: 6,100 lbs – 9,700 lbs Features Interior Lining: Disposable liners Access: Metal or aluminum lid and/or roll tarp depending on model. Construction: 12 to 7-gauge carbon steel plate. General: Splash guards for safe transport. Locking systems on some models.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intermodal Mayfab -  - BakerCorp
Seal Beach, CA, USA
Intermodal Mayfab
Intermodal Mayfab
Ideal Usage Highway, waterway, and railway transport. Large environmental clean-up projects. Stores sludge and solid waste. Benefit Most offer 4-wheel maneuverability. Gasketed door with rear door binders for full compression sealing. Weights and Measures Capacity: Various capacities available depending on model:18 yd3, 20 yd3, 21 yd3, 25 yd3, and 30 yd3. Height: 5' 7" – 8' 1" Width: 8' 0" Length: 19' 10" Weight: 6,100 lbs – 9,700 lbs Features Interior Lining: Disposable liners Access: Metal or aluminum lid and/or roll tarp depending on model. Construction: 12 to 7-gauge carbon steel plate. General: Splash guards for safe transport. Locking systems on some models.

Ideal Usage
Highway, waterway, and railway transport. Large environmental clean-up projects. Stores sludge and solid waste.

Benefit
Most offer 4-wheel maneuverability. Gasketed door with rear door binders for full compression sealing.

Weights and Measures

Capacity:
Various capacities available depending on model:18 yd3, 20 yd3, 21 yd3, 25 yd3, and 30 yd3.
Height:
5' 7" – 8' 1"
Width:
8' 0"
Length:
19' 10"
Weight:
6,100 lbs – 9,700 lbs Features
Interior Lining:
Disposable liners
Access:
Metal or aluminum lid and/or roll tarp depending on model.
Construction:
12 to 7-gauge carbon steel plate.
General:
Splash guards for safe transport. Locking systems on some models.

Supplier's Site Datasheet

Technical Specifications

  BakerCorp
Product Category Storage Tanks and Process Tanks
Product Name Intermodal Mayfab
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Compressed Air Receiver - 3000 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details