BakerCorp Fixed Axle Mix Tank Wade

Description
Ideal Usage Refineries, chemical facilities, wastewater treatment plants, tank cleaning and heating thick materials. Benefit Top-mounted injection ports and over-sized hatches provide for easy addition of materials to be mixed. Dual mixing blades and heating coils are standard. Weights and Measures Capacity Fixed Axle: 420 BBL (17,640 gal); T-Style: 425 BBL (17,850 gal); Fixed Axle EZ Clean: 480 BBL Height T-Style: 11' 10"; T-Style EZ Clean: 12' 5"; Fixed Axle: 10' 2" (grade to top of motor) Note: upright handrails extend 42" above roof deck Width T-Style: 8' 0"; Fixed Axle: 8' 6"; Fixed Axle EZ Clean: 8' 6" Length T-Style: 37' 6"; Fixed Axle: 45' 10"; Fixed Axle EZ Clean: 39' 9" Weight T-Style: 29,000 lbs; Fixed Axle: 32,500 lbs; Fixed Axle EZ Clean: 31,650 lbs Features Valves: A minimum of (1) 4" butterfly valve at each end of the tank. Relief Valve: Pressure: 16 oz/in2; Vacuum: 0.4 oz/in2 Manifold Tanks are manifold-capable Interior Lining: None Clean out Flat bottom on T-style tanks: Round bottom on Fixed Axle style; V-bottom on Fixed Axle EZ Clean Access: (2) hinged hatches on top of tank. Material of Construction: 1/4" ASTM A36 carbon steel Quality/Safety Features: QMS inspections on a scheduled basis. Staircase, guardrails around top deck, and pressure/vacuum valve.
Datasheet
Description
Ideal Usage Refineries, chemical facilities, wastewater treatment plants, tank cleaning and heating thick materials. Benefit Top-mounted injection ports and over-sized hatches provide for easy addition of materials to be mixed. Dual mixing blades and heating coils are standard. Weights and Measures Capacity Fixed Axle: 420 BBL (17,640 gal); T-Style: 425 BBL (17,850 gal); Fixed Axle EZ Clean: 480 BBL Height T-Style: 11' 10"; T-Style EZ Clean: 12' 5"; Fixed Axle: 10' 2" (grade to top of motor) Note: upright handrails extend 42" above roof deck Width T-Style: 8' 0"; Fixed Axle: 8' 6"; Fixed Axle EZ Clean: 8' 6" Length T-Style: 37' 6"; Fixed Axle: 45' 10"; Fixed Axle EZ Clean: 39' 9" Weight T-Style: 29,000 lbs; Fixed Axle: 32,500 lbs; Fixed Axle EZ Clean: 31,650 lbs Features Valves: A minimum of (1) 4" butterfly valve at each end of the tank. Relief Valve: Pressure: 16 oz/in2; Vacuum: 0.4 oz/in2 Manifold Tanks are manifold-capable Interior Lining: None Clean out Flat bottom on T-style tanks: Round bottom on Fixed Axle style; V-bottom on Fixed Axle EZ Clean Access: (2) hinged hatches on top of tank. Material of Construction: 1/4" ASTM A36 carbon steel Quality/Safety Features: QMS inspections on a scheduled basis. Staircase, guardrails around top deck, and pressure/vacuum valve.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Axle Mix Tank Wade -  - BakerCorp
Seal Beach, CA, USA
Fixed Axle Mix Tank Wade
Fixed Axle Mix Tank Wade
Ideal Usage Refineries, chemical facilities, wastewater treatment plants, tank cleaning and heating thick materials. Benefit Top-mounted injection ports and over-sized hatches provide for easy addition of materials to be mixed. Dual mixing blades and heating coils are standard. Weights and Measures Capacity Fixed Axle: 420 BBL (17,640 gal); T-Style: 425 BBL (17,850 gal); Fixed Axle EZ Clean: 480 BBL Height T-Style: 11' 10"; T-Style EZ Clean: 12' 5"; Fixed Axle: 10' 2" (grade to top of motor) Note: upright handrails extend 42" above roof deck Width T-Style: 8' 0"; Fixed Axle: 8' 6"; Fixed Axle EZ Clean: 8' 6" Length T-Style: 37' 6"; Fixed Axle: 45' 10"; Fixed Axle EZ Clean: 39' 9" Weight T-Style: 29,000 lbs; Fixed Axle: 32,500 lbs; Fixed Axle EZ Clean: 31,650 lbs Features Valves: A minimum of (1) 4" butterfly valve at each end of the tank. Relief Valve: Pressure: 16 oz/in2; Vacuum: 0.4 oz/in2 Manifold Tanks are manifold-capable Interior Lining: None Clean out Flat bottom on T-style tanks: Round bottom on Fixed Axle style; V-bottom on Fixed Axle EZ Clean Access: (2) hinged hatches on top of tank. Material of Construction: 1/4" ASTM A36 carbon steel Quality/Safety Features: QMS inspections on a scheduled basis. Staircase, guardrails around top deck, and pressure/vacuum valve.

Ideal Usage

Refineries, chemical facilities, wastewater treatment plants, tank cleaning and heating thick materials.

Benefit

Top-mounted injection ports and over-sized hatches provide for easy addition of materials to be mixed. Dual mixing blades and heating coils are standard.

Weights and Measures

Capacity Fixed Axle:
420 BBL (17,640 gal); T-Style: 425 BBL (17,850 gal); Fixed Axle EZ Clean: 480 BBL
Height T-Style:
11' 10"; T-Style EZ Clean: 12' 5";
Fixed Axle:
10' 2" (grade to top of motor)
Note:
upright handrails extend 42" above roof deck
Width T-Style:
8' 0"; Fixed Axle: 8' 6"; Fixed Axle EZ Clean: 8' 6"
Length T-Style:
37' 6"; Fixed Axle: 45' 10"; Fixed Axle EZ Clean: 39' 9"
Weight T-Style:
29,000 lbs; Fixed Axle: 32,500 lbs; Fixed Axle EZ Clean: 31,650 lbs

Features

Valves:
A minimum of (1) 4" butterfly valve at each end of the tank.
Relief Valve:
Pressure: 16 oz/in2;
Vacuum:
0.4 oz/in2
Manifold
Tanks are manifold-capable
Interior Lining:
None
Clean out Flat bottom on T-style tanks:
Round bottom on Fixed Axle style; V-bottom on Fixed Axle EZ Clean
Access:
(2) hinged hatches on top of tank.
Material of Construction:
1/4" ASTM A36 carbon steel
Quality/Safety Features:
QMS inspections on a scheduled basis. Staircase, guardrails around top deck, and pressure/vacuum valve.

Supplier's Site Datasheet

Technical Specifications

  BakerCorp
Product Category Storage Tanks and Process Tanks
Product Name Fixed Axle Mix Tank Wade
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Material Reservoirs and Tanks, Level-Sensing Reservoirs -  - Dymax
Specs
Volume Capacity 0.0938 to 1 gallons (0.3549 to 3.79 liters)
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details