BakerCorp Baker Mix Tank

Description
Ideal Usage Refineries, chemical facilities, wastewater treatment plants, tank cleaning and heating thick materials. Benefit Top-mounted injection ports and over-sized hatches provide for easy addition of materials to be mixed. Dual mixing blades and heating coils are standard. Weights and Measures Capacity Fixed Axle: 420 BBL (17,640 gal); T-Style: 425 BBL (17,850 gal); Fixed Axle EZ Clean: 480 BBL Height T-Style: 11' 10"; T-Style EZ Clean: 12' 5"; Fixed Axle: 10' 2" (grade to top of motor) Note: upright handrails extend 42" above roof deck Width T-Style: 8' 0"; Fixed Axle: 8' 6"; Fixed Axle EZ Clean: 8' 6" Length T-Style: 37' 6"; Fixed Axle: 45' 10"; Fixed Axle EZ Clean: 39' 9" Weight T-Style: 29,000 lbs; Fixed Axle: 32,500 lbs; Fixed Axle EZ Clean: 31,650 lbs Features Valves: A minimum of (1) 4" butterfly valve at each end of the tank. Relief Valve: Pressure: 16 oz/in2; Vacuum: 0.4 oz/in2 Manifold Tanks are manifold-capable Interior Lining: None Clean out Flat bottom on T-style tanks: Round bottom on Fixed Axle style; V-bottom on Fixed Axle EZ Clean Access: (2) hinged hatches on top of tank. Material of Construction: 1/4" ASTM A36 carbon steel Quality/Safety Features: QMS inspections on a scheduled basis. Staircase, guardrails around top deck, and pressure/vacuum valve.
Datasheet
Description
Ideal Usage Refineries, chemical facilities, wastewater treatment plants, tank cleaning and heating thick materials. Benefit Top-mounted injection ports and over-sized hatches provide for easy addition of materials to be mixed. Dual mixing blades and heating coils are standard. Weights and Measures Capacity Fixed Axle: 420 BBL (17,640 gal); T-Style: 425 BBL (17,850 gal); Fixed Axle EZ Clean: 480 BBL Height T-Style: 11' 10"; T-Style EZ Clean: 12' 5"; Fixed Axle: 10' 2" (grade to top of motor) Note: upright handrails extend 42" above roof deck Width T-Style: 8' 0"; Fixed Axle: 8' 6"; Fixed Axle EZ Clean: 8' 6" Length T-Style: 37' 6"; Fixed Axle: 45' 10"; Fixed Axle EZ Clean: 39' 9" Weight T-Style: 29,000 lbs; Fixed Axle: 32,500 lbs; Fixed Axle EZ Clean: 31,650 lbs Features Valves: A minimum of (1) 4" butterfly valve at each end of the tank. Relief Valve: Pressure: 16 oz/in2; Vacuum: 0.4 oz/in2 Manifold Tanks are manifold-capable Interior Lining: None Clean out Flat bottom on T-style tanks: Round bottom on Fixed Axle style; V-bottom on Fixed Axle EZ Clean Access: (2) hinged hatches on top of tank. Material of Construction: 1/4" ASTM A36 carbon steel Quality/Safety Features: QMS inspections on a scheduled basis. Staircase, guardrails around top deck, and pressure/vacuum valve.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baker Mix Tank -  - BakerCorp
Seal Beach, CA, USA
Baker Mix Tank
Baker Mix Tank
Ideal Usage Refineries, chemical facilities, wastewater treatment plants, tank cleaning and heating thick materials. Benefit Top-mounted injection ports and over-sized hatches provide for easy addition of materials to be mixed. Dual mixing blades and heating coils are standard. Weights and Measures Capacity Fixed Axle: 420 BBL (17,640 gal); T-Style: 425 BBL (17,850 gal); Fixed Axle EZ Clean: 480 BBL Height T-Style: 11' 10"; T-Style EZ Clean: 12' 5"; Fixed Axle: 10' 2" (grade to top of motor) Note: upright handrails extend 42" above roof deck Width T-Style: 8' 0"; Fixed Axle: 8' 6"; Fixed Axle EZ Clean: 8' 6" Length T-Style: 37' 6"; Fixed Axle: 45' 10"; Fixed Axle EZ Clean: 39' 9" Weight T-Style: 29,000 lbs; Fixed Axle: 32,500 lbs; Fixed Axle EZ Clean: 31,650 lbs Features Valves: A minimum of (1) 4" butterfly valve at each end of the tank. Relief Valve: Pressure: 16 oz/in2; Vacuum: 0.4 oz/in2 Manifold Tanks are manifold-capable Interior Lining: None Clean out Flat bottom on T-style tanks: Round bottom on Fixed Axle style; V-bottom on Fixed Axle EZ Clean Access: (2) hinged hatches on top of tank. Material of Construction: 1/4" ASTM A36 carbon steel Quality/Safety Features: QMS inspections on a scheduled basis. Staircase, guardrails around top deck, and pressure/vacuum valve.

Ideal Usage

Refineries, chemical facilities, wastewater treatment plants, tank cleaning and heating thick materials.

Benefit

Top-mounted injection ports and over-sized hatches provide for easy addition of materials to be mixed. Dual mixing blades and heating coils are standard.

Weights and Measures

Capacity Fixed Axle:
420 BBL (17,640 gal); T-Style: 425 BBL (17,850 gal); Fixed Axle EZ Clean: 480 BBL
Height T-Style:
11' 10"; T-Style EZ Clean: 12' 5";
Fixed Axle:
10' 2" (grade to top of motor)
Note:
upright handrails extend 42" above roof deck
Width T-Style:
8' 0"; Fixed Axle: 8' 6"; Fixed Axle EZ Clean: 8' 6"
Length T-Style:
37' 6"; Fixed Axle: 45' 10"; Fixed Axle EZ Clean: 39' 9"
Weight T-Style:
29,000 lbs; Fixed Axle: 32,500 lbs; Fixed Axle EZ Clean: 31,650 lbs

Features

Valves:
A minimum of (1) 4" butterfly valve at each end of the tank.
Relief Valve:
Pressure: 16 oz/in2;
Vacuum:
0.4 oz/in2
Manifold
Tanks are manifold-capable
Interior Lining:
None
Clean out Flat bottom on T-style tanks:
Round bottom on Fixed Axle style; V-bottom on Fixed Axle EZ Clean
Access:
(2) hinged hatches on top of tank.
Material of Construction:
1/4" ASTM A36 carbon steel
Quality/Safety Features:
QMS inspections on a scheduled basis. Staircase, guardrails around top deck, and pressure/vacuum valve.

Supplier's Site Datasheet

Technical Specifications

  BakerCorp
Product Category Storage Tanks and Process Tanks
Product Name Baker Mix Tank
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details