DEAL USAGE
Refineries, chemical facilities, wastewater treatment plants and wherever corrosive materials are stored.
BENEFIT
Heavy-duty axles and tires. Standard G.I. trailer hitch. Easy to use. Ideal for most acids, chemicals and caustics.
WEIGHTS AND MEASURES
Capacity:
4,000 gal and 6,500 gal (nominal)
Height:
10' 2" (grade to top of tank)
Diameter:
Tank is 6' 4" in diameter. Trailer is 8' 0" wide
Length:
24' 3" (rear to tip of trailer tongue); 18' 0" (tank only)
Weight:
6,200 lbs
Design Pressure:
0 psi
FEATURES
Valves:
3" PVC butterfly at rear
Material:
High density cross-linked polyethylene
Access:
22" covered manway on top of tank
Safety:
Ladders at front and rear. Structural integrity reinforced by high density cross linked polyethylene.
| BakerCorp | |
|---|---|
| Product Category | Industrial and Commercial Trailers |
| Product Name | 4000 Gallon Poly Trailer |