GPX-80-125 -- GRADIUM® LENS
LightPath Technologies, Inc.
Gradium® Lens
GPX-80-125
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Optical Lenses |
|
Product Number
|
GPX-80-125 |
|
Product Name
|
Gradium® Lens |
|
Lens Type
|
Gradient Index Lens
|
|
Focal Length
|
125 mm (4.92 inch)
|
|
Center Thickness
|
12.25 mm (0.4823 inch)
|
|
Diameter / Length
|
80 mm (3.15 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
Lens Type
Spherical Lens
Diameter / Length
25.4 mm (1 inch)
Radius of Curvature
-34.43 mm (-1.36 inch)
View Details
Hamamatsu Photonics Europe
Focal Length
50 mm (1.97 inch)
Materials
Beryllium
View Details