GPX-40-100 -- GRADIUM® LENS
LightPath Technologies, Inc.
Gradium® Lens
GPX-40-100
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Optical Lenses |
|
Product Number
|
GPX-40-100 |
|
Product Name
|
Gradium® Lens |
|
Lens Type
|
Gradient Index Lens
|
|
Focal Length
|
100 mm (3.94 inch)
|
|
Center Thickness
|
6 mm (0.2362 inch)
|
|
Diameter / Length
|
40 mm (1.57 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
Lens Type
Spherical Lens
Diameter / Length
25.4 mm (1 inch)
Radius of Curvature
50.81 mm (2 inch)
View Details