GPX-30-80 -- GRADIUM® LENS
LightPath Technologies, Inc.
Gradium® Lens
GPX-30-80
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Optical Lenses |
|
Product Number
|
GPX-30-80 |
|
Product Name
|
Gradium® Lens |
|
Lens Type
|
Gradient Index Lens
|
|
Focal Length
|
80 mm (3.15 inch)
|
|
Center Thickness
|
4 mm (0.1575 inch)
|
|
Diameter / Length
|
30 mm (1.18 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
Lens Type
Cylindrical Lens; Meniscus (optional feature)
Lens Application
Infrared; Visible
Materials
BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Lens Type
Spherical Lens
Diameter / Length
25.4 mm (1 inch)
Radius of Curvature
-103 mm (-4.07 inch)
View Details