GPX-20-50 -- GRADIUM® LENS
LightPath Technologies, Inc.
Gradium® Lens
GPX-20-50
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Optical Lenses |
|
Product Number
|
GPX-20-50 |
|
Product Name
|
Gradium® Lens |
|
Lens Type
|
Gradient Index Lens
|
|
Focal Length
|
50 mm (1.97 inch)
|
|
Center Thickness
|
3 mm (0.1181 inch)
|
|
Diameter / Length
|
20 mm (0.7874 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
Gurley Precision Instruments
Lens Type
Spherical Lens
Focal Length
50 mm (1.97 inch)
Center Thickness
5 mm (0.1969 inch)
View Details
Materials
Extruded acrylic and polycarbonate material blends
View Details
ORAFOL Fresnel Optics GmbH
Lens Type
Fresnel Lens
Focal Length
-206 mm (-8.1 inch)
View Details