GPX-15-40 -- GRADIUM® LENS
LightPath Technologies, Inc.
Gradium® Lens
GPX-15-40
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Optical Lenses |
|
Product Number
|
GPX-15-40 |
|
Product Name
|
Gradium® Lens |
|
Lens Type
|
Gradient Index Lens
|
|
Focal Length
|
40 mm (1.57 inch)
|
|
Center Thickness
|
2 mm (0.0787 inch)
|
|
Diameter / Length
|
15 mm (0.5906 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
Lens Type
Spherical Lens
Diameter / Length
25.4 mm (1 inch)
Radius of Curvature
-459 mm (-18.07 inch)
View Details