GPX-10-25 -- GRADIUM® LENS
LightPath Technologies, Inc.
Gradium® Lens
GPX-10-25
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Optical Lenses |
|
Product Number
|
GPX-10-25 |
|
Product Name
|
Gradium® Lens |
|
Lens Type
|
Gradient Index Lens
|
|
Focal Length
|
25 mm (0.9843 inch)
|
|
Center Thickness
|
2.5 mm (0.0984 inch)
|
|
Diameter / Length
|
10 mm (0.3937 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
Lens Type
Cylindrical Lens
Diameter / Length
50.8 mm (2 inch)
Width
25.4 mm (1 inch)
View Details
Gurley Precision Instruments
Lens Type
Achromats; Spherical Lens
Focal Length
20 mm (0.7874 inch)
Center Thickness
5.25 mm (0.2067 inch)
View Details