GPX-10-22 -- GRADIUM® LENS
LightPath Technologies, Inc.
Gradium® Lens
GPX-10-22
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Optical Lenses |
|
Product Number
|
GPX-10-22 |
|
Product Name
|
Gradium® Lens |
|
Lens Type
|
Gradient Index Lens
|
|
Focal Length
|
22 mm (0.8661 inch)
|
|
Center Thickness
|
2.5 mm (0.0984 inch)
|
|
Diameter / Length
|
10 mm (0.3937 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
Lens Type
Cylindrical Lens; Meniscus (optional feature)
Lens Application
Infrared; Visible
Materials
BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Lens Type
Cylindrical Lens
Diameter / Length
50.8 mm (2 inch)
Width
19 mm (0.7480 inch)
View Details