GPX-10-18 -- GRADIUM® LENS
LightPath Technologies, Inc.
Gradium® Lens
GPX-10-18
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Optical Lenses |
|
Product Number
|
GPX-10-18 |
|
Product Name
|
Gradium® Lens |
|
Lens Type
|
Gradient Index Lens
|
|
Focal Length
|
18 mm (0.7087 inch)
|
|
Center Thickness
|
2.5 mm (0.0984 inch)
|
|
Diameter / Length
|
10 mm (0.3937 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
Gurley Precision Instruments
Lens Type
Aspheric; Spherical Lens
Focal Length
23.5 mm (0.9252 inch)
Center Thickness
13.5 mm (0.5315 inch)
View Details
Materials
Extruded acrylic and polycarbonate material blends
View Details
ORAFOL Fresnel Optics GmbH
Lens Type
Fresnel Lens
Focal Length
112 mm (4.4 inch)
View Details