GBX-30-40 -- GRADIUM® LENS
LightPath Technologies, Inc.
Gradium® Lens
GBX-30-40
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Optical Lenses |
|
Product Number
|
GBX-30-40 |
|
Product Name
|
Gradium® Lens |
|
Lens Type
|
Gradient Index Lens
|
|
Focal Length
|
40 mm (1.57 inch)
|
|
Center Thickness
|
5.76 mm (0.2268 inch)
|
|
Diameter / Length
|
30 mm (1.18 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
Lens Type
Spherical Lens
Diameter / Length
25.4 mm (1 inch)
Radius of Curvature
-77.52 mm (-3.05 inch)
View Details