GAD-25-50 -- GRADIUM® LENS
LightPath Technologies, Inc.
Gradium® Lens
GAD-25-50
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Optical Lenses |
|
Product Number
|
GAD-25-50 |
|
Product Name
|
Gradium® Lens |
|
Lens Type
|
Gradient Index Lens
|
|
Focal Length
|
50 mm (1.97 inch)
|
|
Center Thickness
|
11 mm (0.4331 inch)
|
|
Diameter / Length
|
25 mm (0.9843 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
Lens Type
Cylindrical Lens; Meniscus (optional feature)
Lens Application
Infrared; Visible
Materials
BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Lens Type
Spherical Lens
Diameter / Length
50.8 mm (2 inch)
Radius of Curvature
-230 mm (-9.05 inch)
View Details