LightPath Technologies, Inc. Aspheric Lens 352080

Description
Datasheet
Description
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Orlando, FL, USA
Aspheric Lens
352080
Aspheric Lens 352080
Supplier's Site Datasheet

Technical Specifications

  LightPath Technologies, Inc.
Product Category Optical Lenses
Product Number 352080
Product Name Aspheric Lens
Lens Type Aspheric
Focal Length 3.89 mm (0.1531 inch)
Diameter / Length 6.24 mm (0.2455 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Aspherical Lenses - G949 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 12 mm (0.4724 inch)
Center Thickness 8 mm (0.3150 inch)
View Details
Collimating capillary lenses - J12818-01 - Hamamatsu Photonics Europe
Specs
Focal Length 0.0200 mm (7.87E-4 inch)
Materials Polyimide film
View Details
Custom Lighting Components - Lenses -  - Pexco
Specs
Materials Extruded acrylic and polycarbonate material blends
View Details
Positive Fresnel Lense - SC 921 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 254 mm (9.98 inch)
View Details