Lighting Science Lenses BL-OP30-060

Description
Lens with Integrated Mount Clear 60° Wide Adhesive
Request a Quote Datasheet
Description
Lens with Integrated Mount Clear 60° Wide Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lenses - 521-1020-ND - DigiKey
Thief River Falls, MN, United States
Lens with Integrated Mount Clear 60° Wide Adhesive

Lens with Integrated Mount Clear 60° Wide Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Optical Lenses
Product Number 521-1020-ND
Product Name Lenses
Unlock Full Specs
to access all available technical data

Similar Products

Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Meniscus Lenses - LMS-254-R1025-R3000-BK7 - CASTECH, Inc.
Specs
Lens Type Meniscus
Diameter / Length 25.4 mm (1 inch)
Materials BK7 Glass
View Details
Collimating capillary lenses - J12432-01 - Hamamatsu Photonics Europe
Specs
Focal Length 50 mm (1.97 inch)
Materials Beryllium
View Details
Precision Aspherical Lenses - G974 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 27 mm (1.06 inch)
Center Thickness 12.3 mm (0.4843 inch)
View Details