Lightech Electronics Industries, Ltd. Ac/dc Led Power Supply, 230 V, 240 V, 75 W, 6.25 A, 11.8 V Rohs Compliant Lightech 901075240A

Description
AC/DC LED Power Supply, 230 V, 240 V, 75 W, 6.25 A, 11.8 V RoHS Compliant: Yes
Datasheet
Description
AC/DC LED Power Supply, 230 V, 240 V, 75 W, 6.25 A, 11.8 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac/dc Led Power Supply, 230 V, 240 V, 75 W, 6.25 A, 11.8 V Rohs Compliant Lightech - 46T8173 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Led Power Supply, 230 V, 240 V, 75 W, 6.25 A, 11.8 V Rohs Compliant Lightech
46T8173
Ac/dc Led Power Supply, 230 V, 240 V, 75 W, 6.25 A, 11.8 V Rohs Compliant Lightech 46T8173
AC/DC LED Power Supply, 230 V, 240 V, 75 W, 6.25 A, 11.8 V RoHS Compliant: Yes

AC/DC LED Power Supply, 230 V, 240 V, 75 W, 6.25 A, 11.8 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 46T8173
Product Name Ac/dc Led Power Supply, 230 V, 240 V, 75 W, 6.25 A, 11.8 V Rohs Compliant Lightech
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 180W 5/9/15/20/28/36V C6 PD USB-C - 96PSA-A180WPDUC - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -5 to 40 C (23 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / UKCA
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details