Lift Products, Inc. Stainless Steel SXT Lift Table SXT-040-36

Description
Ideal for use in wash down areas, the SXT hydraulic lift table has a passivated sanitary finish and all dead end spaces have been eliminated. In addition to the many ergonomic benefits derived by using lift tables, the USDA Approved SXT also meets the complex requirements demanded by the food processing, chemical and pharamaceutical industries. The SXT is constructed out of T304 stainless steel, has totally enclosed dual hydraulic lift cylinders and a self-contained power unit. SST Cylinders Dual low pressure hydraulic cylinders are SST powder coated. Optionally, full stainless steel cylinders are available. USDA Approved T304 stainless steel construction meets the complex requirements in the food, chemical and pharamaceutical industries. Washguard Motor Internally mounted motor has a white epoxy finish for superior protection. Remote power unit available as an option. Baseframe Gap Platform size is larger than the base frame creating a gap between the lowered top and floor for extra foot protection. Standard Features T304 Stainless Steel Construction Relief Valve to Prevent Overloading Control Valve for Controlled Descent Self-Contained Power Unit Integrally Mounted Hydraulic Drive W/Power Unit Safety Up-Down Pendant Control Dual, SST Powder Coated Hydraulic Cylinders Pickle Passivated Finish USDA Approved Options Foot Controls Rotating Top Semi Portable Remote Power Handrails Tilting top Mountd controls Custom heights Raised base Stainless cylinders 3 phase voltage Custom capacities Stainless cams Safety locks Wash through platform Custom sizes
Description
Ideal for use in wash down areas, the SXT hydraulic lift table has a passivated sanitary finish and all dead end spaces have been eliminated. In addition to the many ergonomic benefits derived by using lift tables, the USDA Approved SXT also meets the complex requirements demanded by the food processing, chemical and pharamaceutical industries. The SXT is constructed out of T304 stainless steel, has totally enclosed dual hydraulic lift cylinders and a self-contained power unit. SST Cylinders Dual low pressure hydraulic cylinders are SST powder coated. Optionally, full stainless steel cylinders are available. USDA Approved T304 stainless steel construction meets the complex requirements in the food, chemical and pharamaceutical industries. Washguard Motor Internally mounted motor has a white epoxy finish for superior protection. Remote power unit available as an option. Baseframe Gap Platform size is larger than the base frame creating a gap between the lowered top and floor for extra foot protection. Standard Features T304 Stainless Steel Construction Relief Valve to Prevent Overloading Control Valve for Controlled Descent Self-Contained Power Unit Integrally Mounted Hydraulic Drive W/Power Unit Safety Up-Down Pendant Control Dual, SST Powder Coated Hydraulic Cylinders Pickle Passivated Finish USDA Approved Options Foot Controls Rotating Top Semi Portable Remote Power Handrails Tilting top Mountd controls Custom heights Raised base Stainless cylinders 3 phase voltage Custom capacities Stainless cams Safety locks Wash through platform Custom sizes

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel SXT Lift Table - SXT-040-36 - Lift Products, Inc.
Waukesha, WI, United States
Stainless Steel SXT Lift Table
SXT-040-36
Stainless Steel SXT Lift Table SXT-040-36
Ideal for use in wash down areas, the SXT hydraulic lift table has a passivated sanitary finish and all dead end spaces have been eliminated. In addition to the many ergonomic benefits derived by using lift tables, the USDA Approved SXT also meets the complex requirements demanded by the food processing, chemical and pharamaceutical industries. The SXT is constructed out of T304 stainless steel, has totally enclosed dual hydraulic lift cylinders and a self-contained power unit. SST Cylinders Dual low pressure hydraulic cylinders are SST powder coated. Optionally, full stainless steel cylinders are available. USDA Approved T304 stainless steel construction meets the complex requirements in the food, chemical and pharamaceutical industries. Washguard Motor Internally mounted motor has a white epoxy finish for superior protection. Remote power unit available as an option. Baseframe Gap Platform size is larger than the base frame creating a gap between the lowered top and floor for extra foot protection. Standard Features T304 Stainless Steel Construction Relief Valve to Prevent Overloading Control Valve for Controlled Descent Self-Contained Power Unit Integrally Mounted Hydraulic Drive W/Power Unit Safety Up-Down Pendant Control Dual, SST Powder Coated Hydraulic Cylinders Pickle Passivated Finish USDA Approved Options Foot Controls Rotating Top Semi Portable Remote Power Handrails Tilting top Mountd controls Custom heights Raised base Stainless cylinders 3 phase voltage Custom capacities Stainless cams Safety locks Wash through platform Custom sizes

Ideal for use in wash down areas, the SXT hydraulic lift table has a passivated sanitary finish and all dead end spaces have been eliminated.

In addition to the many ergonomic benefits derived by using lift tables, the USDA Approved SXT also meets the complex requirements demanded by the food processing, chemical and pharamaceutical industries.

The SXT is constructed out of T304 stainless steel, has totally enclosed dual hydraulic lift cylinders and a self-contained power unit.

SST Cylinders

Dual low pressure hydraulic cylinders are SST powder coated. Optionally, full stainless steel cylinders are available.

USDA Approved

T304 stainless steel construction meets the complex requirements in the food, chemical and pharamaceutical industries.

Washguard Motor

Internally mounted motor has a white epoxy finish for superior protection. Remote power unit available as an option.

Baseframe Gap

Platform size is larger than the base frame creating a gap between the lowered top and floor for extra foot protection.

Standard Features

  • T304 Stainless Steel Construction
  • Relief Valve to Prevent Overloading
  • Control Valve for Controlled Descent
  • Self-Contained Power Unit
  • Integrally Mounted Hydraulic Drive W/Power Unit
  • Safety Up-Down Pendant Control
  • Dual, SST Powder Coated Hydraulic Cylinders
  • Pickle Passivated Finish
  • USDA Approved

Options

Foot Controls

Rotating Top

Semi Portable

Remote Power

  • Handrails
  • Tilting top
  • Mountd controls
  • Custom heights
  • Raised base
  • Stainless cylinders
  • 3 phase voltage
  • Custom capacities
  • Stainless cams
  • Safety locks
  • Wash through platform
  • Custom sizes
Supplier's Site

Technical Specifications

  Lift Products, Inc.
Product Category Lifts
Product Number SXT-040-36
Product Name Stainless Steel SXT Lift Table
Type Table
Unlock Full Specs
to access all available technical data

Similar Products

Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Telescopic Lifting Column - A13 - Isotech, Inc.
Specs
Capacity 2698 lbs (1223 kg)
Lift Travel 118 inch (3000 mm)
Type Table
View Details
Double Wide Lift Table - PVDW-9646 - Advance Lifts, Inc.
Specs
Capacity 9600 lbs (4354 kg)
Lift Travel 46 inch (1168 mm)
Width 96 to 120 inch (2438 to 3048 mm)
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details