Lift Products, Inc. MXPDS Walkie Stacker MXPDS25

Description
The MXPDS can lift and move pallets at a fraction of the cost of sit-down riders while improving workplace ergonomics, productivity and safety for personnel. As a medium duty power driven straddle stacker with integral 224Ah AGM batteries, the MXPDS is ideal for those applications that frequently need to load, unload, transport and stack a multiple pallets. The compact chassis design of the MXPDS also makes it a great mobile work positioner that can move product from work cell to work cell as completed. It is available with lift heights up to 177" and features a ZAPI AC travel controller and AC drive motor which provides high torque throughout the entire drive range. The MXPDS is available with optional cold conditioning for refrigerated environments and either a two stage or three stage mast for low collapsed heights. The MXPDS features adjustable forks with an OD of up to 31", with a standard 32" wide Class II ITA carriage, with lengths of 36", 42", or 48". Ergonomic Handle With infinitely variable speed operation for tight turning in close quarters, safety reversing switch and horn. ZAPI Controller Efficient controller distributes power to create a perfect blend of speed and torque to meet operator requirements. AGM Batteries Integral AGM batteries support opportunity charging & withstands vibration. AC Drive System Fully sealed, high torque, brushless AC drive system requires no regular maintenance. Standard Features 24volt ZAPI transistor control High torque AC drive motor Double reduction helical ZF GK10 transmission Shaft mounted electromechanical brake Creep speed operation for tight turning Handle with safety reversing switch and horn 224Ah Maintenance free AGM integral batteries Battery discharge indicator with hour meter Key switch to limit access Lift cylinder is hard chrome Pump unit with motor, solenoid, & gear pump Pressure compensated lowering valves Regenerative neutral braking Electromagnetic brake on armature shaft Constant travel speed to throttle position Automatic resetting circuit breaker Vertically mounted drive motor Travel, lift, and lower functions in handle Bolt-on high visibility I-beam construction Dual lifting chains Class two ITA fork carriage with 36” tall LBR Two piece power head cover Gas Assist Spring Handle Low Battery Interrupt Options 48" Load Backrest Cold Conditioning Battery Compartment Rollers ClearView Poly Mast Guard
Description
The MXPDS can lift and move pallets at a fraction of the cost of sit-down riders while improving workplace ergonomics, productivity and safety for personnel. As a medium duty power driven straddle stacker with integral 224Ah AGM batteries, the MXPDS is ideal for those applications that frequently need to load, unload, transport and stack a multiple pallets. The compact chassis design of the MXPDS also makes it a great mobile work positioner that can move product from work cell to work cell as completed. It is available with lift heights up to 177" and features a ZAPI AC travel controller and AC drive motor which provides high torque throughout the entire drive range. The MXPDS is available with optional cold conditioning for refrigerated environments and either a two stage or three stage mast for low collapsed heights. The MXPDS features adjustable forks with an OD of up to 31", with a standard 32" wide Class II ITA carriage, with lengths of 36", 42", or 48". Ergonomic Handle With infinitely variable speed operation for tight turning in close quarters, safety reversing switch and horn. ZAPI Controller Efficient controller distributes power to create a perfect blend of speed and torque to meet operator requirements. AGM Batteries Integral AGM batteries support opportunity charging & withstands vibration. AC Drive System Fully sealed, high torque, brushless AC drive system requires no regular maintenance. Standard Features 24volt ZAPI transistor control High torque AC drive motor Double reduction helical ZF GK10 transmission Shaft mounted electromechanical brake Creep speed operation for tight turning Handle with safety reversing switch and horn 224Ah Maintenance free AGM integral batteries Battery discharge indicator with hour meter Key switch to limit access Lift cylinder is hard chrome Pump unit with motor, solenoid, & gear pump Pressure compensated lowering valves Regenerative neutral braking Electromagnetic brake on armature shaft Constant travel speed to throttle position Automatic resetting circuit breaker Vertically mounted drive motor Travel, lift, and lower functions in handle Bolt-on high visibility I-beam construction Dual lifting chains Class two ITA fork carriage with 36” tall LBR Two piece power head cover Gas Assist Spring Handle Low Battery Interrupt Options 48" Load Backrest Cold Conditioning Battery Compartment Rollers ClearView Poly Mast Guard

Suppliers

Company
Product
Description
Supplier Links
MXPDS Walkie Stacker - MXPDS25 - Lift Products, Inc.
Waukesha, WI, United States
MXPDS Walkie Stacker
MXPDS25
MXPDS Walkie Stacker MXPDS25
The MXPDS can lift and move pallets at a fraction of the cost of sit-down riders while improving workplace ergonomics, productivity and safety for personnel. As a medium duty power driven straddle stacker with integral 224Ah AGM batteries, the MXPDS is ideal for those applications that frequently need to load, unload, transport and stack a multiple pallets. The compact chassis design of the MXPDS also makes it a great mobile work positioner that can move product from work cell to work cell as completed. It is available with lift heights up to 177" and features a ZAPI AC travel controller and AC drive motor which provides high torque throughout the entire drive range. The MXPDS is available with optional cold conditioning for refrigerated environments and either a two stage or three stage mast for low collapsed heights. The MXPDS features adjustable forks with an OD of up to 31", with a standard 32" wide Class II ITA carriage, with lengths of 36", 42", or 48". Ergonomic Handle With infinitely variable speed operation for tight turning in close quarters, safety reversing switch and horn. ZAPI Controller Efficient controller distributes power to create a perfect blend of speed and torque to meet operator requirements. AGM Batteries Integral AGM batteries support opportunity charging & withstands vibration. AC Drive System Fully sealed, high torque, brushless AC drive system requires no regular maintenance. Standard Features 24volt ZAPI transistor control High torque AC drive motor Double reduction helical ZF GK10 transmission Shaft mounted electromechanical brake Creep speed operation for tight turning Handle with safety reversing switch and horn 224Ah Maintenance free AGM integral batteries Battery discharge indicator with hour meter Key switch to limit access Lift cylinder is hard chrome Pump unit with motor, solenoid, & gear pump Pressure compensated lowering valves Regenerative neutral braking Electromagnetic brake on armature shaft Constant travel speed to throttle position Automatic resetting circuit breaker Vertically mounted drive motor Travel, lift, and lower functions in handle Bolt-on high visibility I-beam construction Dual lifting chains Class two ITA fork carriage with 36” tall LBR Two piece power head cover Gas Assist Spring Handle Low Battery Interrupt Options 48" Load Backrest Cold Conditioning Battery Compartment Rollers ClearView Poly Mast Guard

The MXPDS can lift and move pallets at a fraction of the cost of sit-down riders while improving workplace ergonomics, productivity and safety for personnel. As a medium duty power driven straddle stacker with integral 224Ah AGM batteries, the MXPDS is ideal for those applications that frequently need to load, unload, transport and stack a multiple pallets.

The compact chassis design of the MXPDS also makes it a great mobile work positioner that can move product from work cell to work cell as completed. It is available with lift heights up to 177" and features a ZAPI AC travel controller and AC drive motor which provides high torque throughout the entire drive range.

The MXPDS is available with optional cold conditioning for refrigerated environments and either a two stage or three stage mast for low collapsed heights. The MXPDS features adjustable forks with an OD of up to 31", with a standard 32" wide Class II ITA carriage, with lengths of 36", 42", or 48".

Ergonomic Handle

With infinitely variable speed operation for tight turning in close quarters, safety reversing switch and horn.

ZAPI Controller

Efficient controller distributes power to create a perfect blend of speed and torque to meet operator requirements.

AGM Batteries

Integral AGM batteries support opportunity charging & withstands vibration.

AC Drive System

Fully sealed, high torque, brushless AC drive system requires no regular maintenance.

Standard Features

  • 24volt ZAPI transistor control
  • High torque AC drive motor
  • Double reduction helical ZF GK10 transmission
  • Shaft mounted electromechanical brake
  • Creep speed operation for tight turning
  • Handle with safety reversing switch and horn
  • 224Ah Maintenance free AGM integral batteries
  • Battery discharge indicator with hour meter
  • Key switch to limit access
  • Lift cylinder is hard chrome
  • Pump unit with motor, solenoid, & gear pump
  • Pressure compensated lowering valves
  • Regenerative neutral braking
  • Electromagnetic brake on armature shaft
  • Constant travel speed to throttle position
  • Automatic resetting circuit breaker
  • Vertically mounted drive motor
  • Travel, lift, and lower functions in handle
  • Bolt-on high visibility I-beam construction
  • Dual lifting chains
  • Class two ITA fork carriage with 36” tall LBR
  • Two piece power head cover
  • Gas Assist Spring Handle
  • Low Battery Interrupt

Options

  • 48" Load Backrest
  • Cold Conditioning
  • Battery Compartment Rollers
  • ClearView Poly Mast Guard
Supplier's Site

Technical Specifications

  Lift Products, Inc.
Product Category Lifts
Product Number MXPDS25
Product Name MXPDS Walkie Stacker
Type Stacker / Walkie
Unlock Full Specs
to access all available technical data

Similar Products

Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Double Wide Lift Table - PDW-6446 - Advance Lifts, Inc.
Specs
Capacity 6400 lbs (2902 kg)
Lift Travel 46 inch (1168 mm)
Width 48 to 72 inch (1219 to 1829 mm)
View Details
Lift Tables - 6843862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 1544 lbs (700 kg)
Width 20 inch (520 mm)
Length 40 inch (1010 mm)
View Details