Lift Products, Inc. MXIBH Walkie Stacker MXIBH-A

Description
The MXIBH series is a manual push / powered lift series of trucks. Ideally suited for those applications with lighter loads and short travel distances that do not require a self-propelled unit. Whether its pallet handling or special use with one of our many options, this is an inexpensive way to solve your material handling or ergonomic needs. The adjustable fork models, MXIBH-A and MXIBH-T, with outboard straddle legs allow the lifting of pallet loads with bottom boards. This series also allows greater lift heights of up to 12 feet and can handle most standard pallets. The rigid fork models, MXIBH-R, are suited for those requirements such as lifting wire baskets, containers or pallets with open bottoms. This design allows for close access to the load for the outrigger is located under the fork. Dual Chain Heavy duty dual chain lifting system provides efficient and realible actuation mounted on chrome plated lift cylinder. Simple Controls Centrally located lift/lower stick, amp meter, and key switch make operation of the stacker simple and intuitive. Floor Lock Ergonomically placed lever enables dual adjustable floor locks, creating a safe and secure positioning system. Safety Screen Heavy duty steel safety screen protects operators from accidental contact with lifting chains and cylinder. Standard Features 12 volt electrical power Built-in battery pack and charger Interlocked channel and I beam mast Full filtration hydraulic system Dual lift chains Key lock Dual adjustable floor locks Certified to be OSHA compliant Premium steel frame construction Maneuverability in tight areas Shaft type forks Chrome plated lift cylinder Pressure compensation valves Continuously welded chassis No-drift check in neutral Built-In relief valve Screen mast guard One piece door cover Options Steel Wheel Boom Hook Load Platform Drum Tilter Lowering Alarm Battery Discharge Meter Smart Charger Key Switch Remote Lift/Lower Ram Roller Bed Platform 36"-48" Wide Fork Carriage 3" Tall Load Wheel Phenolic Casters Poly Casters AC Pump Motor System ITA Class II Carriage ITA Class II Forks 36"-60" Long Forks 3" Wide Straddle Legs Straddle ID/OD Change Straddle Length Change "V" Groove Casters Die Puller
Description
The MXIBH series is a manual push / powered lift series of trucks. Ideally suited for those applications with lighter loads and short travel distances that do not require a self-propelled unit. Whether its pallet handling or special use with one of our many options, this is an inexpensive way to solve your material handling or ergonomic needs. The adjustable fork models, MXIBH-A and MXIBH-T, with outboard straddle legs allow the lifting of pallet loads with bottom boards. This series also allows greater lift heights of up to 12 feet and can handle most standard pallets. The rigid fork models, MXIBH-R, are suited for those requirements such as lifting wire baskets, containers or pallets with open bottoms. This design allows for close access to the load for the outrigger is located under the fork. Dual Chain Heavy duty dual chain lifting system provides efficient and realible actuation mounted on chrome plated lift cylinder. Simple Controls Centrally located lift/lower stick, amp meter, and key switch make operation of the stacker simple and intuitive. Floor Lock Ergonomically placed lever enables dual adjustable floor locks, creating a safe and secure positioning system. Safety Screen Heavy duty steel safety screen protects operators from accidental contact with lifting chains and cylinder. Standard Features 12 volt electrical power Built-in battery pack and charger Interlocked channel and I beam mast Full filtration hydraulic system Dual lift chains Key lock Dual adjustable floor locks Certified to be OSHA compliant Premium steel frame construction Maneuverability in tight areas Shaft type forks Chrome plated lift cylinder Pressure compensation valves Continuously welded chassis No-drift check in neutral Built-In relief valve Screen mast guard One piece door cover Options Steel Wheel Boom Hook Load Platform Drum Tilter Lowering Alarm Battery Discharge Meter Smart Charger Key Switch Remote Lift/Lower Ram Roller Bed Platform 36"-48" Wide Fork Carriage 3" Tall Load Wheel Phenolic Casters Poly Casters AC Pump Motor System ITA Class II Carriage ITA Class II Forks 36"-60" Long Forks 3" Wide Straddle Legs Straddle ID/OD Change Straddle Length Change "V" Groove Casters Die Puller

Suppliers

Company
Product
Description
Supplier Links
MXIBH Walkie Stacker - MXIBH-A - Lift Products, Inc.
Waukesha, WI, United States
MXIBH Walkie Stacker
MXIBH-A
MXIBH Walkie Stacker MXIBH-A
The MXIBH series is a manual push / powered lift series of trucks. Ideally suited for those applications with lighter loads and short travel distances that do not require a self-propelled unit. Whether its pallet handling or special use with one of our many options, this is an inexpensive way to solve your material handling or ergonomic needs. The adjustable fork models, MXIBH-A and MXIBH-T, with outboard straddle legs allow the lifting of pallet loads with bottom boards. This series also allows greater lift heights of up to 12 feet and can handle most standard pallets. The rigid fork models, MXIBH-R, are suited for those requirements such as lifting wire baskets, containers or pallets with open bottoms. This design allows for close access to the load for the outrigger is located under the fork. Dual Chain Heavy duty dual chain lifting system provides efficient and realible actuation mounted on chrome plated lift cylinder. Simple Controls Centrally located lift/lower stick, amp meter, and key switch make operation of the stacker simple and intuitive. Floor Lock Ergonomically placed lever enables dual adjustable floor locks, creating a safe and secure positioning system. Safety Screen Heavy duty steel safety screen protects operators from accidental contact with lifting chains and cylinder. Standard Features 12 volt electrical power Built-in battery pack and charger Interlocked channel and I beam mast Full filtration hydraulic system Dual lift chains Key lock Dual adjustable floor locks Certified to be OSHA compliant Premium steel frame construction Maneuverability in tight areas Shaft type forks Chrome plated lift cylinder Pressure compensation valves Continuously welded chassis No-drift check in neutral Built-In relief valve Screen mast guard One piece door cover Options Steel Wheel Boom Hook Load Platform Drum Tilter Lowering Alarm Battery Discharge Meter Smart Charger Key Switch Remote Lift/Lower Ram Roller Bed Platform 36"-48" Wide Fork Carriage 3" Tall Load Wheel Phenolic Casters Poly Casters AC Pump Motor System ITA Class II Carriage ITA Class II Forks 36"-60" Long Forks 3" Wide Straddle Legs Straddle ID/OD Change Straddle Length Change "V" Groove Casters Die Puller

The MXIBH series is a manual push / powered lift series of trucks. Ideally suited for those applications with lighter loads and short travel distances that do not require a self-propelled unit. Whether its pallet handling or special use with one of our many options, this is an inexpensive way to solve your material handling or ergonomic needs.

The adjustable fork models, MXIBH-A and MXIBH-T, with outboard straddle legs allow the lifting of pallet loads with bottom boards. This series also allows greater lift heights of up to 12 feet and can handle most standard pallets.

The rigid fork models, MXIBH-R, are suited for those requirements such as lifting wire baskets, containers or pallets with open bottoms. This design allows for close access to the load for the outrigger is located under the fork.

Dual Chain

Heavy duty dual chain lifting system provides efficient and realible actuation mounted on chrome plated lift cylinder.

Simple Controls

Centrally located lift/lower stick, amp meter, and key switch make operation of the stacker simple and intuitive.

Floor Lock

Ergonomically placed lever enables dual adjustable floor locks, creating a safe and secure positioning system.

Safety Screen

Heavy duty steel safety screen protects operators from accidental contact with lifting chains and cylinder.

Standard Features

  • 12 volt electrical power
  • Built-in battery pack and charger
  • Interlocked channel and I beam mast
  • Full filtration hydraulic system
  • Dual lift chains
  • Key lock
  • Dual adjustable floor locks
  • Certified to be OSHA compliant
  • Premium steel frame construction
  • Maneuverability in tight areas
  • Shaft type forks
  • Chrome plated lift cylinder
  • Pressure compensation valves
  • Continuously welded chassis
  • No-drift check in neutral
  • Built-In relief valve
  • Screen mast guard
  • One piece door cover

Options

Steel Wheel

Boom Hook

Load Platform

Drum Tilter

  • Lowering Alarm
  • Battery Discharge Meter
  • Smart Charger
  • Key Switch
  • Remote Lift/Lower
  • Ram
  • Roller Bed Platform
  • 36"-48" Wide Fork Carriage
  • 3" Tall Load Wheel
  • Phenolic Casters
  • Poly Casters
  • AC Pump Motor System
  • ITA Class II Carriage
  • ITA Class II Forks
  • 36"-60" Long Forks
  • 3" Wide Straddle Legs
  • Straddle ID/OD Change
  • Straddle Length Change
  • "V" Groove Casters
  • Die Puller
Supplier's Site

Technical Specifications

  Lift Products, Inc.
Product Category Lifts
Product Number MXIBH-A
Product Name MXIBH Walkie Stacker
Type Stacker / Walkie
Unlock Full Specs
to access all available technical data

Similar Products

Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Telescopic Lifting Column - G23 - Isotech, Inc.
Specs
Capacity 674 lbs (306 kg)
Lift Travel 28 inch (700 mm)
Type Table
View Details
Multi Stage Lift Table - MSL3-6144 - Advance Lifts, Inc.
Specs
Capacity 6000 lbs (2721 kg)
Lift Travel 144 inch (3658 mm)
Width 36 inch (914 mm)
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details