Lift Products, Inc. MXHR Work Positioner MXHR20B

Description
Adjustable work positioners reduce strain and overexertion by positioning the work load at the height preferred by the user. A telescoping shaft has a safety lever that enables the user to select the most convenient height. The platform can be set at various heights and rotated a full 360°. The MXHR series of work positioners adjust the height of the platform by use of an manual hydraulic foot pump. This allows the user to adjust the height of the platform even under load weight. A secondary foot pedal is attached to a release valve and smoothly lowers the platform as hydraulic fluid leaves the cylinder. Four all swivel casters with caster brakes provide a stable and mobile base for the work positioner. A rotation brake can be enabled to secure the platform. 360° Rotation 23.5" diameter top rotates 360 degrees and includes a rotation brake to secure the load in position. Hydraulic Pump Manual foot pump allows the user to raise the platform while under load. Secondary pedal lowers. Compact Design With a footprint of only 17.5" x 17.5", the MXHR can be easily stored in the collapsed position. Swivel Casters Four all swivel 3"ø poly casters with brakes provide stable support and easy positioning. Standard Features 360° Rotating Top Rotation Brake 3"ø poly casters All swivel casters Caster brakes Manual foot pump Lowering release pedal Adjust under load Hydraulic cylinder Small footprint Low maintenance
Description
Adjustable work positioners reduce strain and overexertion by positioning the work load at the height preferred by the user. A telescoping shaft has a safety lever that enables the user to select the most convenient height. The platform can be set at various heights and rotated a full 360°. The MXHR series of work positioners adjust the height of the platform by use of an manual hydraulic foot pump. This allows the user to adjust the height of the platform even under load weight. A secondary foot pedal is attached to a release valve and smoothly lowers the platform as hydraulic fluid leaves the cylinder. Four all swivel casters with caster brakes provide a stable and mobile base for the work positioner. A rotation brake can be enabled to secure the platform. 360° Rotation 23.5" diameter top rotates 360 degrees and includes a rotation brake to secure the load in position. Hydraulic Pump Manual foot pump allows the user to raise the platform while under load. Secondary pedal lowers. Compact Design With a footprint of only 17.5" x 17.5", the MXHR can be easily stored in the collapsed position. Swivel Casters Four all swivel 3"ø poly casters with brakes provide stable support and easy positioning. Standard Features 360° Rotating Top Rotation Brake 3"ø poly casters All swivel casters Caster brakes Manual foot pump Lowering release pedal Adjust under load Hydraulic cylinder Small footprint Low maintenance

Suppliers

Company
Product
Description
Supplier Links
MXHR Work Positioner - MXHR20B - Lift Products, Inc.
Waukesha, WI, United States
MXHR Work Positioner
MXHR20B
MXHR Work Positioner MXHR20B
Adjustable work positioners reduce strain and overexertion by positioning the work load at the height preferred by the user. A telescoping shaft has a safety lever that enables the user to select the most convenient height. The platform can be set at various heights and rotated a full 360°. The MXHR series of work positioners adjust the height of the platform by use of an manual hydraulic foot pump. This allows the user to adjust the height of the platform even under load weight. A secondary foot pedal is attached to a release valve and smoothly lowers the platform as hydraulic fluid leaves the cylinder. Four all swivel casters with caster brakes provide a stable and mobile base for the work positioner. A rotation brake can be enabled to secure the platform. 360° Rotation 23.5" diameter top rotates 360 degrees and includes a rotation brake to secure the load in position. Hydraulic Pump Manual foot pump allows the user to raise the platform while under load. Secondary pedal lowers. Compact Design With a footprint of only 17.5" x 17.5", the MXHR can be easily stored in the collapsed position. Swivel Casters Four all swivel 3"ø poly casters with brakes provide stable support and easy positioning. Standard Features 360° Rotating Top Rotation Brake 3"ø poly casters All swivel casters Caster brakes Manual foot pump Lowering release pedal Adjust under load Hydraulic cylinder Small footprint Low maintenance

Adjustable work positioners reduce strain and overexertion by positioning the work load at the height preferred by the user. A telescoping shaft has a safety lever that enables the user to select the most convenient height. The platform can be set at various heights and rotated a full 360°.

The MXHR series of work positioners adjust the height of the platform by use of an manual hydraulic foot pump. This allows the user to adjust the height of the platform even under load weight. A secondary foot pedal is attached to a release valve and smoothly lowers the platform as hydraulic fluid leaves the cylinder.

Four all swivel casters with caster brakes provide a stable and mobile base for the work positioner. A rotation brake can be enabled to secure the platform.

360&deg Rotation

23.5" diameter top rotates 360 degrees and includes a rotation brake to secure the load in position.

Hydraulic Pump

Manual foot pump allows the user to raise the platform while under load. Secondary pedal lowers.

Compact Design

With a footprint of only 17.5" x 17.5", the MXHR can be easily stored in the collapsed position.

Swivel Casters

Four all swivel 3"ø poly casters with brakes provide stable support and easy positioning.

Standard Features

  • 360° Rotating Top
  • Rotation Brake
  • 3"ø poly casters
  • All swivel casters
  • Caster brakes
  • Manual foot pump
  • Lowering release pedal
  • Adjust under load
  • Hydraulic cylinder
  • Small footprint
  • Low maintenance
Supplier's Site

Technical Specifications

  Lift Products, Inc.
Product Category Lifts
Product Number MXHR20B
Product Name MXHR Work Positioner
Type Robotic Manipulator
Unlock Full Specs
to access all available technical data

Similar Products

Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Telescopic Lifting Column - A46 - Isotech, Inc.
Specs
Capacity 292 lbs (133 kg)
Lift Travel 31 inch (800 mm)
Type Table
View Details
Top Of Ground Dock Lift - 612812 - Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 12000 lbs (5442 kg)
Lift Travel 54 inch (1372 mm)
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details