Lift Products, Inc. MXCB Counter-Balanced Stacker MXCB22

Description
The MXCB counter-balanced walk behind stacker is an excellent value priced alternative to a sit-down or stand-up forklift. Ideal for material handling applications in which straddle legs would interfere with an obstruction or are not desirable as is the case when isle stacking loads next to each other. The MXCB can also be used for dock applications where semi-trucks need to be loaded and unloaded. It can lift and move pallets weighing up to 3,300 lbs to a maximum of 157" high. These heavy duty trucks come standard with integral 224Ah AGM batteries or can be upgraded to an industrial battery for extended operation times for those applications that frequently need to load, unload, transport and stack pallets across multiple shifts. The high visibility I-beam mast of the MXCB, in combination with forward and back tilting, allows for accurate positioning of loads. The base mounted tiller provides low steering effort on the MXCB22, while the MXCB33 comes with power steering. Featuring a ZAPI AC travel controller and AC drive motor, high torque is provided throughout the entire drive range. Ergonomic Handle With infinitely variable speed operation for tight turning in close quarters, safety reversing switch and horn. ZAPI Controller Efficient controller distributes power to create a perfect blend of speed and torque to meet operator requirements. AGM Batteries Integral AGM batteries support opportunity charging & withstands vibration. AC Drive System Fully sealed, high torque, brushless AC drive system requires no regular maintenance. Standard Features 24volt ZAPI transistor control High torque AC drive motor Heavy duty transmission Power Steering on MXCB33 Shaft mounted electromechanical brake Creep speed operation for tight turning Handle with safety reversing switch and horn 224Ah Maintenance free AGM integral batteries Battery discharge indicator with hour meter Key switch to limit access Lift cylinder is hard chrome Pump unit with motor, solenoid, & gear pump Pressure compensated lowering valves Regenerative neutral braking Electromagnetic brake on armature shaft Constant travel speed to throttle position Automatic resetting circuit breaker Vertically mounted drive motor Travel, lift, and lower functions in handle Bolt-on high visibility I-beam construction Dual lifting chains Class two ITA fork carriage with 35” tall LBR Two piece power head cover Gas Assist Spring Handle Low Battery Interrupt Options Traction Drive Tire Extra Wide Carriage Extra Long or Short Forks Sideshift (MXCB33 Only)
Description
The MXCB counter-balanced walk behind stacker is an excellent value priced alternative to a sit-down or stand-up forklift. Ideal for material handling applications in which straddle legs would interfere with an obstruction or are not desirable as is the case when isle stacking loads next to each other. The MXCB can also be used for dock applications where semi-trucks need to be loaded and unloaded. It can lift and move pallets weighing up to 3,300 lbs to a maximum of 157" high. These heavy duty trucks come standard with integral 224Ah AGM batteries or can be upgraded to an industrial battery for extended operation times for those applications that frequently need to load, unload, transport and stack pallets across multiple shifts. The high visibility I-beam mast of the MXCB, in combination with forward and back tilting, allows for accurate positioning of loads. The base mounted tiller provides low steering effort on the MXCB22, while the MXCB33 comes with power steering. Featuring a ZAPI AC travel controller and AC drive motor, high torque is provided throughout the entire drive range. Ergonomic Handle With infinitely variable speed operation for tight turning in close quarters, safety reversing switch and horn. ZAPI Controller Efficient controller distributes power to create a perfect blend of speed and torque to meet operator requirements. AGM Batteries Integral AGM batteries support opportunity charging & withstands vibration. AC Drive System Fully sealed, high torque, brushless AC drive system requires no regular maintenance. Standard Features 24volt ZAPI transistor control High torque AC drive motor Heavy duty transmission Power Steering on MXCB33 Shaft mounted electromechanical brake Creep speed operation for tight turning Handle with safety reversing switch and horn 224Ah Maintenance free AGM integral batteries Battery discharge indicator with hour meter Key switch to limit access Lift cylinder is hard chrome Pump unit with motor, solenoid, & gear pump Pressure compensated lowering valves Regenerative neutral braking Electromagnetic brake on armature shaft Constant travel speed to throttle position Automatic resetting circuit breaker Vertically mounted drive motor Travel, lift, and lower functions in handle Bolt-on high visibility I-beam construction Dual lifting chains Class two ITA fork carriage with 35” tall LBR Two piece power head cover Gas Assist Spring Handle Low Battery Interrupt Options Traction Drive Tire Extra Wide Carriage Extra Long or Short Forks Sideshift (MXCB33 Only)

Suppliers

Company
Product
Description
Supplier Links
MXCB Counter-Balanced Stacker - MXCB22 - Lift Products, Inc.
Waukesha, WI, United States
MXCB Counter-Balanced Stacker
MXCB22
MXCB Counter-Balanced Stacker MXCB22
The MXCB counter-balanced walk behind stacker is an excellent value priced alternative to a sit-down or stand-up forklift. Ideal for material handling applications in which straddle legs would interfere with an obstruction or are not desirable as is the case when isle stacking loads next to each other. The MXCB can also be used for dock applications where semi-trucks need to be loaded and unloaded. It can lift and move pallets weighing up to 3,300 lbs to a maximum of 157" high. These heavy duty trucks come standard with integral 224Ah AGM batteries or can be upgraded to an industrial battery for extended operation times for those applications that frequently need to load, unload, transport and stack pallets across multiple shifts. The high visibility I-beam mast of the MXCB, in combination with forward and back tilting, allows for accurate positioning of loads. The base mounted tiller provides low steering effort on the MXCB22, while the MXCB33 comes with power steering. Featuring a ZAPI AC travel controller and AC drive motor, high torque is provided throughout the entire drive range. Ergonomic Handle With infinitely variable speed operation for tight turning in close quarters, safety reversing switch and horn. ZAPI Controller Efficient controller distributes power to create a perfect blend of speed and torque to meet operator requirements. AGM Batteries Integral AGM batteries support opportunity charging & withstands vibration. AC Drive System Fully sealed, high torque, brushless AC drive system requires no regular maintenance. Standard Features 24volt ZAPI transistor control High torque AC drive motor Heavy duty transmission Power Steering on MXCB33 Shaft mounted electromechanical brake Creep speed operation for tight turning Handle with safety reversing switch and horn 224Ah Maintenance free AGM integral batteries Battery discharge indicator with hour meter Key switch to limit access Lift cylinder is hard chrome Pump unit with motor, solenoid, & gear pump Pressure compensated lowering valves Regenerative neutral braking Electromagnetic brake on armature shaft Constant travel speed to throttle position Automatic resetting circuit breaker Vertically mounted drive motor Travel, lift, and lower functions in handle Bolt-on high visibility I-beam construction Dual lifting chains Class two ITA fork carriage with 35” tall LBR Two piece power head cover Gas Assist Spring Handle Low Battery Interrupt Options Traction Drive Tire Extra Wide Carriage Extra Long or Short Forks Sideshift (MXCB33 Only)

The MXCB counter-balanced walk behind stacker is an excellent value priced alternative to a sit-down or stand-up forklift. Ideal for material handling applications in which straddle legs would interfere with an obstruction or are not desirable as is the case when isle stacking loads next to each other.

The MXCB can also be used for dock applications where semi-trucks need to be loaded and unloaded. It can lift and move pallets weighing up to 3,300 lbs to a maximum of 157" high. These heavy duty trucks come standard with integral 224Ah AGM batteries or can be upgraded to an industrial battery for extended operation times for those applications that frequently need to load, unload, transport and stack pallets across multiple shifts.

The high visibility I-beam mast of the MXCB, in combination with forward and back tilting, allows for accurate positioning of loads. The base mounted tiller provides low steering effort on the MXCB22, while the MXCB33 comes with power steering. Featuring a ZAPI AC travel controller and AC drive motor, high torque is provided throughout the entire drive range.

Ergonomic Handle

With infinitely variable speed operation for tight turning in close quarters, safety reversing switch and horn.

ZAPI Controller

Efficient controller distributes power to create a perfect blend of speed and torque to meet operator requirements.

AGM Batteries

Integral AGM batteries support opportunity charging & withstands vibration.

AC Drive System

Fully sealed, high torque, brushless AC drive system requires no regular maintenance.

Standard Features

  • 24volt ZAPI transistor control
  • High torque AC drive motor
  • Heavy duty transmission
  • Power Steering on MXCB33
  • Shaft mounted electromechanical brake
  • Creep speed operation for tight turning
  • Handle with safety reversing switch and horn
  • 224Ah Maintenance free AGM integral batteries
  • Battery discharge indicator with hour meter
  • Key switch to limit access
  • Lift cylinder is hard chrome
  • Pump unit with motor, solenoid, & gear pump
  • Pressure compensated lowering valves
  • Regenerative neutral braking
  • Electromagnetic brake on armature shaft
  • Constant travel speed to throttle position
  • Automatic resetting circuit breaker
  • Vertically mounted drive motor
  • Travel, lift, and lower functions in handle
  • Bolt-on high visibility I-beam construction
  • Dual lifting chains
  • Class two ITA fork carriage with 35” tall LBR
  • Two piece power head cover
  • Gas Assist Spring Handle
  • Low Battery Interrupt

Options

  • Traction Drive Tire
  • Extra Wide Carriage
  • Extra Long or Short Forks
  • Sideshift (MXCB33 Only)
Supplier's Site

Technical Specifications

  Lift Products, Inc.
Product Category Lifts
Product Number MXCB22
Product Name MXCB Counter-Balanced Stacker
Type Stacker / Walkie
Unlock Full Specs
to access all available technical data

Similar Products

Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Telescopic Lifting Column - A45 - Isotech, Inc.
Specs
Capacity 562 lbs (255 kg)
Lift Travel 28 inch (700 mm)
Type Table
View Details