Lift Products, Inc. MMTL Manual Tilter MMTL-10M

Description
The Maxx-Mobile Tilt & Lift provides all the features of a standard portable tilter and the added feature of providing lift. This model can tilt a load up to 90°. The lift feature allows up to 11" of vertical travel. Since all users are not the same size and height and loads often vary, the lift feature provides the best ergonomic solution when loads have to be tilted for access. The tilt and lift features operate independently allowing the user to select the right degree of tilt and the most ergonomic elevation. The MMTL series features manually pumped lift and tilt functions. Simply select the function desired by moving the selector lever to either the "Lift" or "Tilt" location and pump the handle similar to a pallet jack. Separate Lift/Tilt Tilting and lifting operatations are independent of one another allowing for individual adjustments. Ergonomic Handle Comfortable handle with dimpled grip includes built-in pallet jack style lift, lower and neutral lever. Selector Lever Easily switch between the seperate lifting and tilting valves by moving the lever to the desired function. Rotation Lock Handle locks into 3 different positions. Depressing the foot pedal releases the lock and allows repositioning. Standard Features Independent lift and tilt functions Ergonomic handle Raise, lower, neutral lever on handle "Lift" or "Tilt" selector lever Handle rotation lock Rotation lock release foot pedal Caster brakes on swivel casters 6"ø swivel poly steer casters 2.5"ø rigid poly load casters CE certified
Description
The Maxx-Mobile Tilt & Lift provides all the features of a standard portable tilter and the added feature of providing lift. This model can tilt a load up to 90°. The lift feature allows up to 11" of vertical travel. Since all users are not the same size and height and loads often vary, the lift feature provides the best ergonomic solution when loads have to be tilted for access. The tilt and lift features operate independently allowing the user to select the right degree of tilt and the most ergonomic elevation. The MMTL series features manually pumped lift and tilt functions. Simply select the function desired by moving the selector lever to either the "Lift" or "Tilt" location and pump the handle similar to a pallet jack. Separate Lift/Tilt Tilting and lifting operatations are independent of one another allowing for individual adjustments. Ergonomic Handle Comfortable handle with dimpled grip includes built-in pallet jack style lift, lower and neutral lever. Selector Lever Easily switch between the seperate lifting and tilting valves by moving the lever to the desired function. Rotation Lock Handle locks into 3 different positions. Depressing the foot pedal releases the lock and allows repositioning. Standard Features Independent lift and tilt functions Ergonomic handle Raise, lower, neutral lever on handle "Lift" or "Tilt" selector lever Handle rotation lock Rotation lock release foot pedal Caster brakes on swivel casters 6"ø swivel poly steer casters 2.5"ø rigid poly load casters CE certified

Suppliers

Company
Product
Description
Supplier Links
MMTL Manual Tilter - MMTL-10M - Lift Products, Inc.
Waukesha, WI, United States
MMTL Manual Tilter
MMTL-10M
MMTL Manual Tilter MMTL-10M
The Maxx-Mobile Tilt & Lift provides all the features of a standard portable tilter and the added feature of providing lift. This model can tilt a load up to 90°. The lift feature allows up to 11" of vertical travel. Since all users are not the same size and height and loads often vary, the lift feature provides the best ergonomic solution when loads have to be tilted for access. The tilt and lift features operate independently allowing the user to select the right degree of tilt and the most ergonomic elevation. The MMTL series features manually pumped lift and tilt functions. Simply select the function desired by moving the selector lever to either the "Lift" or "Tilt" location and pump the handle similar to a pallet jack. Separate Lift/Tilt Tilting and lifting operatations are independent of one another allowing for individual adjustments. Ergonomic Handle Comfortable handle with dimpled grip includes built-in pallet jack style lift, lower and neutral lever. Selector Lever Easily switch between the seperate lifting and tilting valves by moving the lever to the desired function. Rotation Lock Handle locks into 3 different positions. Depressing the foot pedal releases the lock and allows repositioning. Standard Features Independent lift and tilt functions Ergonomic handle Raise, lower, neutral lever on handle "Lift" or "Tilt" selector lever Handle rotation lock Rotation lock release foot pedal Caster brakes on swivel casters 6"ø swivel poly steer casters 2.5"ø rigid poly load casters CE certified

The Maxx-Mobile Tilt & Lift provides all the features of a standard portable tilter and the added feature of providing lift. This model can tilt a load up to 90°. The lift feature allows up to 11" of vertical travel.

Since all users are not the same size and height and loads often vary, the lift feature provides the best ergonomic solution when loads have to be tilted for access. The tilt and lift features operate independently allowing the user to select the right degree of tilt and the most ergonomic elevation.

The MMTL series features manually pumped lift and tilt functions. Simply select the function desired by moving the selector lever to either the "Lift" or "Tilt" location and pump the handle similar to a pallet jack.

Separate Lift/Tilt

Tilting and lifting operatations are independent of one another allowing for individual adjustments.

Ergonomic Handle

Comfortable handle with dimpled grip includes built-in pallet jack style lift, lower and neutral lever.

Selector Lever

Easily switch between the seperate lifting and tilting valves by moving the lever to the desired function.

Rotation Lock

Handle locks into 3 different positions. Depressing the foot pedal releases the lock and allows repositioning.

Standard Features

  • Independent lift and tilt functions
  • Ergonomic handle
  • Raise, lower, neutral lever on handle
  • "Lift" or "Tilt" selector lever
  • Handle rotation lock
  • Rotation lock release foot pedal
  • Caster brakes on swivel casters
  • 6"ø swivel poly steer casters
  • 2.5"ø rigid poly load casters
  • CE certified
Supplier's Site

Technical Specifications

  Lift Products, Inc.
Product Category Lifts
Product Number MMTL-10M
Product Name MMTL Manual Tilter
Type Table
Unlock Full Specs
to access all available technical data

Similar Products

Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Telescopic Lifting Column - A14 - Isotech, Inc.
Specs
Capacity 315 lbs (143 kg)
Lift Travel 59 inch (1500 mm)
Type Table
View Details
Double Long Lift Table - PVDL-4848 - Advance Lifts, Inc.
Specs
Capacity 4800 lbs (2177 kg)
Lift Travel 48 inch (1219 mm)
Width 24 to 48 inch (610 to 1219 mm)
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details