Lift-All Company, Inc. Sling LIF-99

Description
Easily adjustable for a variety of uses, these durable chain slings feature tamper-proof assemblies and high-visibility yellow fittings. Chain cannot be removed from the master control plate to assure the capacity rating will not be exceeded. Alloy steel construction ensures strength, reliability, and long life. Meets all OSHA, ASTM, and NACM standards. . LIF-99
Description
Easily adjustable for a variety of uses, these durable chain slings feature tamper-proof assemblies and high-visibility yellow fittings. Chain cannot be removed from the master control plate to assure the capacity rating will not be exceeded. Alloy steel construction ensures strength, reliability, and long life. Meets all OSHA, ASTM, and NACM standards. . LIF-99

Suppliers

Company
Product
Description
Supplier Links
Sling - LIF-99 - Reid Supply
Norton Shores, MI, United States
Sling
LIF-99
Sling LIF-99
Easily adjustable for a variety of uses, these durable chain slings feature tamper-proof assemblies and high-visibility yellow fittings. Chain cannot be removed from the master control plate to assure the capacity rating will not be exceeded. Alloy steel construction ensures strength, reliability, and long life. Meets all OSHA, ASTM, and NACM standards. . LIF-99

Easily adjustable for a variety of uses, these durable chain slings feature tamper-proof assemblies and high-visibility yellow fittings. Chain cannot be removed from the master control plate to assure the capacity rating will not be exceeded. Alloy steel construction ensures strength, reliability, and long life. Meets all OSHA, ASTM, and NACM standards.


. LIF-99

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Tie Down Straps
Product Number LIF-99
Product Name Sling
Length 120 inch (3048 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lashing Claw Forankra VL500 Length 10 - 701301002200180 - Certex UK
Specs
Width 1.97 inch (50 mm)
Working Load 44.96 lbs (20.39 kg)
Type Ratchet Strap
View Details
Fixing Straps - 4847049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 394 inch (10000 mm)
Width 1.02 inch (26 mm)
Strap Material Galvanised steel
View Details
10
Specs
Length 10 inch (254 mm)
Type Bungee Cord
Strap Material Rubber
View Details
1” x 12’ Cambuckle Assembly w/ Vinyl Coated “S” Hooks - 1x12CBVCSH - Murphy Industrial Products Inc.
Specs
Length 144 inch (3658 mm)
Width 1 inch (25.4 mm)
Working Load 1200 lbs (544 kg)
View Details