Lift-All Company, Inc. Sling LIF-98

Description
Easily adjustable for a variety of uses, these durable chain slings feature tamper-proof assemblies and high-visibility yellow fittings. Chain cannot be removed from the master control plate to assure the capacity rating will not be exceeded. Alloy steel construction ensures strength, reliability, and long life. Meets all OSHA, ASTM, and NACM standards. . LIF-98
Description
Easily adjustable for a variety of uses, these durable chain slings feature tamper-proof assemblies and high-visibility yellow fittings. Chain cannot be removed from the master control plate to assure the capacity rating will not be exceeded. Alloy steel construction ensures strength, reliability, and long life. Meets all OSHA, ASTM, and NACM standards. . LIF-98

Suppliers

Company
Product
Description
Supplier Links
Sling - LIF-98 - Reid Supply
Norton Shores, MI, United States
Sling
LIF-98
Sling LIF-98
Easily adjustable for a variety of uses, these durable chain slings feature tamper-proof assemblies and high-visibility yellow fittings. Chain cannot be removed from the master control plate to assure the capacity rating will not be exceeded. Alloy steel construction ensures strength, reliability, and long life. Meets all OSHA, ASTM, and NACM standards. . LIF-98

Easily adjustable for a variety of uses, these durable chain slings feature tamper-proof assemblies and high-visibility yellow fittings. Chain cannot be removed from the master control plate to assure the capacity rating will not be exceeded. Alloy steel construction ensures strength, reliability, and long life. Meets all OSHA, ASTM, and NACM standards.


. LIF-98

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Tie Down Straps
Product Number LIF-98
Product Name Sling
Length 120 inch (3048 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lashing Claw Forankra VL250 Length 6 - 700400602200020 - Certex UK
Specs
Width 0.9843 inch (25 mm)
Working Load 8.99 lbs (4.08 kg)
Type Ratchet Strap
View Details
Fixing Straps - 2681273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 55.12 inch (1400 mm)
Strap Material Polypropylene
View Details
1” x 16’ Ratchet Tie Down w/ Wire Hooks - 1x16RTDWH - Murphy Industrial Products Inc.
Specs
Length 192 inch (4877 mm)
Width 1 inch (25.4 mm)
Working Load 1300 lbs (590 kg)
View Details
21
Specs
Length 21 inch (533 mm)
Type Bungee Cord
Strap Material Rubber
View Details