Winch strap tie downs are used on flatbed trucks and trailers to secure loads and prevent damage from shifting while in transit. A winch is used to pull the strap tight until there is enough tension to secure the load. Made of lightweight and flexible polyester webbing that will not damage cargo.
. LIF-126 is a winch strap that has a Chain Anchor end fitting with a 5000 lbs working load limit.
| Reid Supply | |
|---|---|
| Product Category | Tie Down Straps |
| Product Number | LIF-126 |
| Product Name | Winch Strap |
| Length | 12 inch (305 mm) |
| Width | 4 inch (102 mm) |
| Working Load | 5000 lbs (2268 kg) |