Lift-All Company, Inc. Winch Strap LIF-122

Description
Winch strap tie downs are used on flatbed trucks and trailers to secure loads and prevent damage from shifting while in transit. A winch is used to pull the strap tight until there is enough tension to secure the load. Made of lightweight and flexible polyester webbing that will not damage cargo. . LIF-122 is a winch strap that has a Triangle end fitting with a 5000 lbs working load limit.
Description
Winch strap tie downs are used on flatbed trucks and trailers to secure loads and prevent damage from shifting while in transit. A winch is used to pull the strap tight until there is enough tension to secure the load. Made of lightweight and flexible polyester webbing that will not damage cargo. . LIF-122 is a winch strap that has a Triangle end fitting with a 5000 lbs working load limit.

Suppliers

Company
Product
Description
Supplier Links
Winch Strap - LIF-122 - Reid Supply
Norton Shores, MI, United States
Winch Strap
LIF-122
Winch Strap LIF-122
Winch strap tie downs are used on flatbed trucks and trailers to secure loads and prevent damage from shifting while in transit. A winch is used to pull the strap tight until there is enough tension to secure the load. Made of lightweight and flexible polyester webbing that will not damage cargo. . LIF-122 is a winch strap that has a Triangle end fitting with a 5000 lbs working load limit.

Winch strap tie downs are used on flatbed trucks and trailers to secure loads and prevent damage from shifting while in transit. A winch is used to pull the strap tight until there is enough tension to secure the load. Made of lightweight and flexible polyester webbing that will not damage cargo.


. LIF-122 is a winch strap that has a Triangle end fitting with a 5000 lbs working load limit.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Tie Down Straps
Product Number LIF-122
Product Name Winch Strap
Length 30 inch (762 mm)
Width 4 inch (102 mm)
Working Load 5000 lbs (2268 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Loadfast Ratchet Assemblies -  - Certex UK
Specs
Length 0.3150 inch (8 mm)
Type Ratchet Strap
Strap Material Polyester
View Details
Fixing Straps - 377322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 394 inch (10000 mm)
Width 0.4724 inch (12 mm)
Strap Material Galvanised steel
View Details
10
Specs
Length 10 inch (254 mm)
Type Bungee Cord
Strap Material Rubber
View Details
Super Web Ratchet Tie Down - 2x27RTDSWDR - Murphy Industrial Products Inc.
Murphy Industrial Products Inc.
Specs
Length 324 inch (8230 mm)
Width 2 inch (50.8 mm)
Working Load 3333 lbs (1512 kg)
View Details