Lift-All Company, Inc. Sling LIF-102

Description
Easily adjustable for a variety of uses, these durable chain slings feature tamper-proof assemblies and high-visibility yellow fittings. Chain cannot be removed from the master control plate to assure the capacity rating will not be exceeded. Alloy steel construction ensures strength, reliability, and long life. Meets all OSHA, ASTM, and NACM standards. . LIF-102
Description
Easily adjustable for a variety of uses, these durable chain slings feature tamper-proof assemblies and high-visibility yellow fittings. Chain cannot be removed from the master control plate to assure the capacity rating will not be exceeded. Alloy steel construction ensures strength, reliability, and long life. Meets all OSHA, ASTM, and NACM standards. . LIF-102

Suppliers

Company
Product
Description
Supplier Links
Sling - LIF-102 - Reid Supply
Norton Shores, MI, United States
Sling
LIF-102
Sling LIF-102
Easily adjustable for a variety of uses, these durable chain slings feature tamper-proof assemblies and high-visibility yellow fittings. Chain cannot be removed from the master control plate to assure the capacity rating will not be exceeded. Alloy steel construction ensures strength, reliability, and long life. Meets all OSHA, ASTM, and NACM standards. . LIF-102

Easily adjustable for a variety of uses, these durable chain slings feature tamper-proof assemblies and high-visibility yellow fittings. Chain cannot be removed from the master control plate to assure the capacity rating will not be exceeded. Alloy steel construction ensures strength, reliability, and long life. Meets all OSHA, ASTM, and NACM standards.


. LIF-102

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Tie Down Straps
Product Number LIF-102
Product Name Sling
Length 168 inch (4267 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fixing Straps - 377322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 394 inch (10000 mm)
Width 0.4724 inch (12 mm)
Strap Material Galvanised steel
View Details
Loadfast Ratchet Assemblies -  - Certex UK
Specs
Length 0.3937 inch (10 mm)
Type Ratchet Strap
Strap Material Polyester
View Details
1” x 16’ Ratchet Tie Down w/ V.C. S-Hooks - 1x16RTDVCSH - Murphy Industrial Products Inc.
Specs
Length 192 inch (4877 mm)
Width 1 inch (25.4 mm)
Working Load 1200 lbs (544 kg)
View Details
15
Specs
Length 15 inch (381 mm)
Type Bungee Cord
Strap Material Rubber
View Details