Lift-All Company, Inc. Sling LIF-101

Description
Easily adjustable for a variety of uses, these durable chain slings feature tamper-proof assemblies and high-visibility yellow fittings. Chain cannot be removed from the master control plate to assure the capacity rating will not be exceeded. Alloy steel construction ensures strength, reliability, and long life. Meets all OSHA, ASTM, and NACM standards. . LIF-101
Description
Easily adjustable for a variety of uses, these durable chain slings feature tamper-proof assemblies and high-visibility yellow fittings. Chain cannot be removed from the master control plate to assure the capacity rating will not be exceeded. Alloy steel construction ensures strength, reliability, and long life. Meets all OSHA, ASTM, and NACM standards. . LIF-101

Suppliers

Company
Product
Description
Supplier Links
Sling - LIF-101 - Reid Supply
Norton Shores, MI, United States
Sling
LIF-101
Sling LIF-101
Easily adjustable for a variety of uses, these durable chain slings feature tamper-proof assemblies and high-visibility yellow fittings. Chain cannot be removed from the master control plate to assure the capacity rating will not be exceeded. Alloy steel construction ensures strength, reliability, and long life. Meets all OSHA, ASTM, and NACM standards. . LIF-101

Easily adjustable for a variety of uses, these durable chain slings feature tamper-proof assemblies and high-visibility yellow fittings. Chain cannot be removed from the master control plate to assure the capacity rating will not be exceeded. Alloy steel construction ensures strength, reliability, and long life. Meets all OSHA, ASTM, and NACM standards.


. LIF-101

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Tie Down Straps
Product Number LIF-101
Product Name Sling
Length 120 inch (3048 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Loadfast Ratchet Assemblies -  - Certex UK
Specs
Length 0.3937 inch (10 mm)
Type Ratchet Strap
Strap Material Polyester
View Details
Fixing Straps - 377338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 394 inch (10000 mm)
Width 0.7087 inch (18 mm)
Strap Material Galvanised steel
View Details
41
Specs
Length 41 inch (1041 mm)
Type Bungee Cord
Strap Material Rubber
View Details
Super Web Ratchet Tie Down - 3x27RTDSWWH - Murphy Industrial Products Inc.
Murphy Industrial Products Inc.
Specs
Length 324 inch (8230 mm)
Width 3 inch (76.2 mm)
Working Load 5000 lbs (2268 kg)
View Details