500F (EDLC) Supercapacitor 16V Module 1.8mOhm 1500 Hrs @ 65°C
Applications
Features and Advantages
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 2610-UM0500-016-ATH-ND | UM0500-016-ATH |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors/Ultracapacitors |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | |
| Capacitance Range | 5.00E8 microF | 5.00E8 microF |
| Capacitance Tolerance | 20 (+/- %) | |
| Lead Style | Screw | Threaded Post |