The 48V, 165F ultracapacitor module contains 18 of the 2.7V, 3000F ultracapacitor cells in series. The module housing is a durable aluminum case with heat dissipation capability and an IP65 rating. Temperature monitor, voltage monitor and voltage management is included. Please review the datasheet for additional information.
Applications
Features and Advantages
165F (EDLC) Supercapacitor 48V Module 6mOhm 1500 Hrs @ 65°C
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | UM0165-048-ATH | 2610-UM0165-048-ATH-ND |
| Product Name | Supercapacitors/Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Capacitance Range | 1.65E8 microF | 1.65E8 microF |
| WVDC | 48 volts | |
| Lead Style | Threaded Post | Screw |
| Mounting Style | Module | Chassis Mount |