LICAP Technologies, Inc. Supercapacitors/Ultracapacitors UM0062-018-P-1

Description
Applications Wind Turbine Pitch Control Engineering Machinery Industrial Equipment UPS and Telecom Systems AGV Features and Advantages One Million Cycle Life Good Low Temperature Characteristics High Power Density Wide Temperature Range: -40 C to 65 C Compact Size, Lightweight
Request a Quote Datasheet
Description
Applications Wind Turbine Pitch Control Engineering Machinery Industrial Equipment UPS and Telecom Systems AGV Features and Advantages One Million Cycle Life Good Low Temperature Characteristics High Power Density Wide Temperature Range: -40 C to 65 C Compact Size, Lightweight
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supercapacitors/Ultracapacitors - UM0062-018-P-1 - Richardson RFPD
Downers Grove, IL, United States
Supercapacitors/Ultracapacitors
UM0062-018-P-1
Supercapacitors/Ultracapacitors UM0062-018-P-1
Applications Wind Turbine Pitch Control Engineering Machinery Industrial Equipment UPS and Telecom Systems AGV Features and Advantages One Million Cycle Life Good Low Temperature Characteristics High Power Density Wide Temperature Range: -40 C to 65 C Compact Size, Lightweight

Applications

  • Wind Turbine Pitch Control
  • Engineering Machinery
  • Industrial Equipment
  • UPS and Telecom Systems
  • AGV

Features and Advantages

  • One Million Cycle Life
  • Good Low Temperature Characteristics
  • High Power Density
  • Wide Temperature Range: -40 C to 65 C
  • Compact Size, Lightweight
Supplier's Site Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - 2610-UM0062-018-P-1-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
2610-UM0062-018-P-1-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 2610-UM0062-018-P-1-ND
CAPACITOR 62F 0%/20% 18V CHAS

CAPACITOR 62F 0%/20% 18V CHAS

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Capacitors Capacitors
Product Number UM0062-018-P-1 2610-UM0062-018-P-1-ND
Product Name Supercapacitors/Ultracapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Capacitance Range 6.20E7 microF 6.20E7 microF
WVDC 18 volts
Lead Style Ring Terminal Screw
Mounting Style Module Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C103U075AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers