CAPACITOR 62F 0%/20% 17V CHAS
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 2610-UM0062-017-NB-1-ND | UM0062-017-NB-1 |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors/Ultracapacitors |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | |
| Capacitance Range | 6.20E7 microF | 6.20E7 microF |
| Capacitance Tolerance | 20 (+/- %) | |
| Lead Style | Screw | Ring Terminal |