CAPACITOR 58F 0%/20% 16V CHAS
The 16V, 58F ultracapacitor module contains 6 x 350F, 2.7V cells in series. The module housing is a durable plastic injection molded shell with mounting holes. The +/- terminal connections are on the same end. Voltage management is available, please review the data sheets for additional specifications and ordering options.
Applications
Features and Advantages
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 2610-UM0058-016-P-1-ND | UM0058-016-P-1 |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors/Ultracapacitors |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | |
| Capacitance Range | 5.80E7 microF | 5.80E7 microF |
| Capacitance Tolerance | 20 (+/- %) | |
| Lead Style | Screw | Ring Terminal |