The 15V, 58F ultracapacitor module contains 6 x 350F, 2.7V cells in series. The module housing is a durable plastic injection molded shell with mounting holes. The +/- terminal connections are on the same end. Voltage management is available, please review the data sheets for additional specifications and ordering options.
Applications
Features and Advantages
CAPACITOR 58F 0%/20% 15V CHAS
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | UM0058-015-NB-1 | 2610-UM0058-015-NB-1-ND |
| Product Name | Supercapacitors/Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Capacitance Range | 5.80E7 microF | 5.80E7 microF |
| WVDC | 15 volts | |
| Lead Style | Ring Terminal | Screw |
| Mounting Style | Module | Chassis Mount |