The 150V, 6F ultracapacitor module contains 60 x 350F, 2.7V cells in series. The module housing is a durable plastic injection molded shell with mounting holes. The +/- terminal connections are on the same end. Voltage management is available, please review the data sheets for additional specifications and ordering options.
Applications
Features and Advantages
6F (EDLC) Supercapacitor 150V Module 200mOhm 1500 Hrs @ 65°C
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | UM0006-150-NB | 2610-UM0006-150-NB-ND |
| Product Name | Supercapacitors/Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Capacitance Range | 6.00E6 microF | 6.00E6 microF |
| WVDC | 150 volts | |
| Lead Style | Ring Terminal | Screw |
| Mounting Style | Module | Chassis Mount |