Liberty Pumps Condensate Pump with Safety Switch LCU-20S

Description
115 or 230 Volt available Compact tank designs The LCU-Series Condensate Pumps from Liberty are designed to handle removal of condensate from high efficiency furnaces, A/C equipment, dehumidifiers, ice machines and other applications producing condensate. Model LCU-20S and LCU220S come with a safety switch. All Liberty condensate pumps come with a two year warranty. LCU-Series Features •High impact ABS tank •Wall mounts •Three intake holes •3/8" O.D. outlet •Barbed and threaded discharge connection •Removeable Check valve •Stainless steel shaft •6' power cord with ground •Thermally protected •Fully automatic •Quiet operation •Built in safety switch (LCU-20S, LCU-20ST and LCU220S only) Maximum fluid temperature for LCU models: 150 degrees Fahrenheit
Description
115 or 230 Volt available Compact tank designs The LCU-Series Condensate Pumps from Liberty are designed to handle removal of condensate from high efficiency furnaces, A/C equipment, dehumidifiers, ice machines and other applications producing condensate. Model LCU-20S and LCU220S come with a safety switch. All Liberty condensate pumps come with a two year warranty. LCU-Series Features •High impact ABS tank •Wall mounts •Three intake holes •3/8" O.D. outlet •Barbed and threaded discharge connection •Removeable Check valve •Stainless steel shaft •6' power cord with ground •Thermally protected •Fully automatic •Quiet operation •Built in safety switch (LCU-20S, LCU-20ST and LCU220S only) Maximum fluid temperature for LCU models: 150 degrees Fahrenheit

Suppliers

Company
Product
Description
Supplier Links
Condensate Pump with Safety Switch - LCU-20S - Liberty Pumps
Bergen, NY, USA
Condensate Pump with Safety Switch
LCU-20S
Condensate Pump with Safety Switch LCU-20S
115 or 230 Volt available Compact tank designs The LCU-Series Condensate Pumps from Liberty are designed to handle removal of condensate from high efficiency furnaces, A/C equipment, dehumidifiers, ice machines and other applications producing condensate. Model LCU-20S and LCU220S come with a safety switch. All Liberty condensate pumps come with a two year warranty. LCU-Series Features •High impact ABS tank •Wall mounts •Three intake holes •3/8" O.D. outlet •Barbed and threaded discharge connection •Removeable Check valve •Stainless steel shaft •6' power cord with ground •Thermally protected •Fully automatic •Quiet operation •Built in safety switch (LCU-20S, LCU-20ST and LCU220S only) Maximum fluid temperature for LCU models: 150 degrees Fahrenheit

115 or 230 Volt available
Compact tank designs
The LCU-Series Condensate Pumps from Liberty are designed to handle removal of condensate from high efficiency furnaces, A/C equipment, dehumidifiers, ice machines and other applications producing condensate. Model LCU-20S and LCU220S come with a safety switch. All Liberty condensate pumps come with a two year warranty.

LCU-Series Features
•High impact ABS tank
•Wall mounts
•Three intake holes
•3/8" O.D. outlet
•Barbed and threaded discharge connection
•Removeable Check valve
•Stainless steel shaft
•6' power cord with ground
•Thermally protected
•Fully automatic
•Quiet operation
•Built in safety switch (LCU-20S, LCU-20ST and LCU220S only)
Maximum fluid temperature for LCU models: 150 degrees Fahrenheit

Supplier's Site

Technical Specifications

  Liberty Pumps
Product Category Liquid Handling Pumps
Product Number LCU-20S
Product Name Condensate Pump with Safety Switch
Pump Type Condensate Pump
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA32P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
Hand Pump PA H 2 Code PA 58 H 2 - 5201100142038 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details