Liberty Pumps 2 hp. Unassembled Grinder System EPAK-LSG

Description
Unassembled Grinder System with Alarm includes 24" x 48" fiberglass basin with anti-float collar, 2 hp. Omnivore grinder pump with 1 1/4" discharge. Features Omnivore® Grinder Pump with new V-Slice® Cutter Technology: Recessed cutter bolt eliminates wadding and exclusion cleanout slots clears debris from under the cutter. Provides superior cutting with improved shredding performance over radial cutters. V-pattern cutter provides up to 108 alternate cuts per revolution. Solid fiberglass cover Pre-cut internal piping (1-1/4" schedule 80 PVC) Heavy duty check valve Ball valve 2" electrical conduit hub (unmounted) 4" inlet seal (unmounted) ALM-2W (indoor, outdoor) alarm
Description
Unassembled Grinder System with Alarm includes 24" x 48" fiberglass basin with anti-float collar, 2 hp. Omnivore grinder pump with 1 1/4" discharge. Features Omnivore® Grinder Pump with new V-Slice® Cutter Technology: Recessed cutter bolt eliminates wadding and exclusion cleanout slots clears debris from under the cutter. Provides superior cutting with improved shredding performance over radial cutters. V-pattern cutter provides up to 108 alternate cuts per revolution. Solid fiberglass cover Pre-cut internal piping (1-1/4" schedule 80 PVC) Heavy duty check valve Ball valve 2" electrical conduit hub (unmounted) 4" inlet seal (unmounted) ALM-2W (indoor, outdoor) alarm

Suppliers

Company
Product
Description
Supplier Links
2 hp. Unassembled Grinder System - EPAK-LSG - Liberty Pumps
Bergen, NY, USA
2 hp. Unassembled Grinder System
EPAK-LSG
2 hp. Unassembled Grinder System EPAK-LSG
Unassembled Grinder System with Alarm includes 24" x 48" fiberglass basin with anti-float collar, 2 hp. Omnivore grinder pump with 1 1/4" discharge. Features Omnivore® Grinder Pump with new V-Slice® Cutter Technology: Recessed cutter bolt eliminates wadding and exclusion cleanout slots clears debris from under the cutter. Provides superior cutting with improved shredding performance over radial cutters. V-pattern cutter provides up to 108 alternate cuts per revolution. Solid fiberglass cover Pre-cut internal piping (1-1/4" schedule 80 PVC) Heavy duty check valve Ball valve 2" electrical conduit hub (unmounted) 4" inlet seal (unmounted) ALM-2W (indoor, outdoor) alarm

Unassembled Grinder System with Alarm includes 24" x 48" fiberglass basin with anti-float collar, 2 hp. Omnivore grinder pump with 1 1/4" discharge.

Features

  • Omnivore® Grinder Pump with new V-Slice® Cutter Technology: Recessed cutter bolt eliminates wadding and exclusion cleanout slots clears debris from under the cutter. Provides superior cutting with improved shredding performance over radial cutters. V-pattern cutter provides up to 108 alternate cuts per revolution.
  • Solid fiberglass cover
  • Pre-cut internal piping (1-1/4" schedule 80 PVC)
  • Heavy duty check valve
  • Ball valve
  • 2" electrical conduit hub (unmounted)
  • 4" inlet seal (unmounted)
  • ALM-2W (indoor, outdoor) alarm
Supplier's Site

Technical Specifications

  Liberty Pumps
Product Category Liquid Handling Pumps
Product Number EPAK-LSG
Product Name 2 hp. Unassembled Grinder System
Pump Type Centrifugal Pump; Grinder Pump
Discharge Size 1.250 inch (31.75 mm)
HP 2.00 HP
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pump, Hydrostatic Test Portable, A-Style, 10,000 Psi - 938-9199 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10000.0 psi (7031 m of Water)
Liquid Flow 1.900 GPM (7.20 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA10P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details