Liberty Pumps 36" x 72" 2 hp Duplex Grinder Package D3672-Series

Description
For residential and commercial applications, the D3672LSG is a complete factory assembled duplex grinder package featuring the LSG200-Series 2 hp Omnivore® grinder pump. All internal brackets, floats, guide-rail base and discharge piping are pre-installed at the factory saving hours of labor at the job site. Features Factory assembled duplex grinder package with 36" X 72" fiberglass basin with anit-flotation collar. Package includes two Omnivore® Grinder Pumps. Pumps feature 2 hp heavy-duty oil filled and thermally protected motor, 208-230 Volt, 1 Phase. 1-1/4" discharge. GR20 guide rail assemblies included. Omnivore® Grinder Pumps with new V-Slice® Cutter Technology: Recessed cutter bolt eliminates wadding and exclusion cleanout slots clears debris from under the cutter. Provides superior cutting with improved shredding performance over radial cutters. V-pattern cutter provides up to 108 alternate cuts per revolution. QuickTree® pre-mounted float system for pump control and alarm AE24H=3 control panel with alarm included NEMA 4X junction box for electrical connections included Stainless steel chain for pump lift-out included Includes Liberty's standard two year limited warranty
Description
For residential and commercial applications, the D3672LSG is a complete factory assembled duplex grinder package featuring the LSG200-Series 2 hp Omnivore® grinder pump. All internal brackets, floats, guide-rail base and discharge piping are pre-installed at the factory saving hours of labor at the job site. Features Factory assembled duplex grinder package with 36" X 72" fiberglass basin with anit-flotation collar. Package includes two Omnivore® Grinder Pumps. Pumps feature 2 hp heavy-duty oil filled and thermally protected motor, 208-230 Volt, 1 Phase. 1-1/4" discharge. GR20 guide rail assemblies included. Omnivore® Grinder Pumps with new V-Slice® Cutter Technology: Recessed cutter bolt eliminates wadding and exclusion cleanout slots clears debris from under the cutter. Provides superior cutting with improved shredding performance over radial cutters. V-pattern cutter provides up to 108 alternate cuts per revolution. QuickTree® pre-mounted float system for pump control and alarm AE24H=3 control panel with alarm included NEMA 4X junction box for electrical connections included Stainless steel chain for pump lift-out included Includes Liberty's standard two year limited warranty

Suppliers

Company
Product
Description
Supplier Links
36
Bergen, NY, USA
36" x 72" 2 hp Duplex Grinder Package
D3672-Series
36" x 72" 2 hp Duplex Grinder Package D3672-Series
For residential and commercial applications, the D3672LSG is a complete factory assembled duplex grinder package featuring the LSG200-Series 2 hp Omnivore® grinder pump. All internal brackets, floats, guide-rail base and discharge piping are pre-installed at the factory saving hours of labor at the job site. Features Factory assembled duplex grinder package with 36" X 72" fiberglass basin with anit-flotation collar. Package includes two Omnivore® Grinder Pumps. Pumps feature 2 hp heavy-duty oil filled and thermally protected motor, 208-230 Volt, 1 Phase. 1-1/4" discharge. GR20 guide rail assemblies included. Omnivore® Grinder Pumps with new V-Slice® Cutter Technology: Recessed cutter bolt eliminates wadding and exclusion cleanout slots clears debris from under the cutter. Provides superior cutting with improved shredding performance over radial cutters. V-pattern cutter provides up to 108 alternate cuts per revolution. QuickTree® pre-mounted float system for pump control and alarm AE24H=3 control panel with alarm included NEMA 4X junction box for electrical connections included Stainless steel chain for pump lift-out included Includes Liberty's standard two year limited warranty

For residential and commercial applications, the D3672LSG is a complete factory assembled duplex grinder package featuring the LSG200-Series 2 hp Omnivore® grinder pump. All internal brackets, floats, guide-rail base and discharge piping are pre-installed at the factory saving hours of labor at the job site.
Features

  • Factory assembled duplex grinder package with 36" X 72" fiberglass basin with anit-flotation collar. Package includes two Omnivore® Grinder Pumps. Pumps feature 2 hp heavy-duty oil filled and thermally protected motor, 208-230 Volt, 1 Phase. 1-1/4" discharge. GR20 guide rail assemblies included.
  • Omnivore® Grinder Pumps with new V-Slice® Cutter Technology: Recessed cutter bolt eliminates wadding and exclusion cleanout slots clears debris from under the cutter. Provides superior cutting with improved shredding performance over radial cutters. V-pattern cutter provides
    up to 108 alternate cuts per revolution.
  • QuickTree® pre-mounted float system for pump control and alarm
  • AE24H=3 control panel with alarm included
  • NEMA 4X junction box for electrical connections included
  • Stainless steel chain for pump lift-out included
  • Includes Liberty's standard two year limited warranty
Supplier's Site

Technical Specifications

  Liberty Pumps
Product Category Liquid Handling Pumps
Product Number D3672-Series
Product Name 36" x 72" 2 hp Duplex Grinder Package
Pump Type Centrifugal Pump; Grinder Pump
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA7S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
SANDPIPER - Standard Duty Non-Metallic AODD Ball Valve Pumps - S15 - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 0.000 to 100.000 GPM (0.00 to 378.79 L/min)
Discharge Size 1.500 inch (38.1 mm)
View Details
Eco Dosimat - 2.1007.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details